Visual Sound, Inc. APC BACK-UPS HS 500VA 120V BH500NET

Description
APC by Schneider Electric Protect equipment with input transformer blocks without blocking access to other receptacles. Resettable circuit breakers enable a quick recovery from overload events.
Description
APC by Schneider Electric Protect equipment with input transformer blocks without blocking access to other receptacles. Resettable circuit breakers enable a quick recovery from overload events.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
APC BACK-UPS HS 500VA 120V
BH500NET
APC BACK-UPS HS 500VA 120V BH500NET
APC by Schneider Electric Protect equipment with input transformer blocks without blocking access to other receptacles. Resettable circuit breakers enable a quick recovery from overload events.

APC by Schneider Electric

Protect equipment with input transformer blocks without blocking access to other receptacles.
Resettable circuit breakers enable a quick recovery from overload events.

Supplier's Site
APC Back-UPS HS 500 - BH500NET - Visual Sound, Inc.
Broomall, PA, USA
APC Back-UPS HS 500
BH500NET
APC Back-UPS HS 500 BH500NET
Black Box Network Services (500 VA/300 W) The UPS for structured wiring and SOHO networking applications.

Black Box Network Services (500 VA/300 W)

The UPS for structured wiring and SOHO networking applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc. Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS) Uninterruptible Power Supplies (UPS)
Product Number BH500NET BH500NET
Product Name APC BACK-UPS HS 500VA 120V APC Back-UPS HS 500
Volt-Amp Rating 0.5000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details
RUGGED UPS FA00123 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details