BFCM -- TECNEC BFCM 75 OHM BNC FEMALE CHASSIS MOUNT WITH REAR SOLDER POINTS
Visual Sound, Inc.
TecNec BFCM 75 Ohm BNC Female Chassis Mount With Rear Solder Points
BFCM
Description
TecNec Distributing
Description
TecNec Distributing
Suppliers
TecNec BFCM 75 Ohm BNC Female Chassis Mount With Rear Solder Points
BFCM
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
BFCM |
|
Product Name
|
TecNec BFCM 75 Ohm BNC Female Chassis Mount With Rear Solder Points |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Termination
Screw
Mounting
Cable Mount
Voltage Rating
250 volts
View Details