BF-T -- 75 OHM BNC FEMALE-FEMALE-FEMALE T ADAPTER
Visual Sound, Inc.
75 Ohm BNC Female-Female-Female T Adapter
BF-T
Description
TecNec Distributing
Description
TecNec Distributing
Suppliers
75 Ohm BNC Female-Female-Female T Adapter
BF-T
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
BF-T |
|
Product Name
|
75 Ohm BNC Female-Female-Female T Adapter |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details