Visual Sound, Inc. TecNec BF-BF BNC Female To Female Barrel 75 Ohm BF-BF

Description
TecNec Distributing
Description
TecNec Distributing

Suppliers

Company
Product
Description
Supplier Links
TecNec BF-BF BNC Female To Female Barrel 75 Ohm - BF-BF - Visual Sound, Inc.
Broomall, PA, USA
TecNec BF-BF BNC Female To Female Barrel 75 Ohm
BF-BF
TecNec BF-BF BNC Female To Female Barrel 75 Ohm BF-BF
TecNec Distributing

TecNec Distributing

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number BF-BF
Product Name TecNec BF-BF BNC Female To Female Barrel 75 Ohm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Circular Connector Accessories - 2243-114916P2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details