Visual Sound, Inc. Premium Cardioid Condenser Instrument Microphone, with Preamplifier BETA 98H/C

Description
Shure Incorporated Clip-On Condenser Instrument Microphone w/ Integrated Shock Mount and Attached Preamplifier. The Shure BETA 98H/C is a premium cardioid condenser instrumental microphone that clamps onto the bell of wind instruments or onto the rim of percussion instruments. The integrated gooseneck and ratcheting swivel joint allows the microphone to be easily positioned and secured in place, and an isolation shock-mount reduces the transmission of instrument "key noise" and other mechanical noise. A gooseneck angle brace is included to provide better retention of the microphone placement during more active performances. Tailored frequency response for open, natural sound reproduction Adjustable gooseneck and ratcheting swivel joint allow for optimal microphone positioning Gooseneck angle brace retains microphone placement in more active performances Compact, lightweight construction provides a low degree of visibility Designed for use in high SPL environments Uniform cardioid pattern provides for high gain-before-feedback and excellent rejection of ambient sound Interchangeable microphone cartridges with different pick-up patterns are available Legendary Shure quality, ruggedness and reliability
Description
Shure Incorporated Clip-On Condenser Instrument Microphone w/ Integrated Shock Mount and Attached Preamplifier. The Shure BETA 98H/C is a premium cardioid condenser instrumental microphone that clamps onto the bell of wind instruments or onto the rim of percussion instruments. The integrated gooseneck and ratcheting swivel joint allows the microphone to be easily positioned and secured in place, and an isolation shock-mount reduces the transmission of instrument "key noise" and other mechanical noise. A gooseneck angle brace is included to provide better retention of the microphone placement during more active performances. Tailored frequency response for open, natural sound reproduction Adjustable gooseneck and ratcheting swivel joint allow for optimal microphone positioning Gooseneck angle brace retains microphone placement in more active performances Compact, lightweight construction provides a low degree of visibility Designed for use in high SPL environments Uniform cardioid pattern provides for high gain-before-feedback and excellent rejection of ambient sound Interchangeable microphone cartridges with different pick-up patterns are available Legendary Shure quality, ruggedness and reliability

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Premium Cardioid Condenser Instrument Microphone, with Preamplifier
BETA 98H/C
Premium Cardioid Condenser Instrument Microphone, with Preamplifier BETA 98H/C
Shure Incorporated Clip-On Condenser Instrument Microphone w/ Integrated Shock Mount and Attached Preamplifier. The Shure BETA 98H/C is a premium cardioid condenser instrumental microphone that clamps onto the bell of wind instruments or onto the rim of percussion instruments. The integrated gooseneck and ratcheting swivel joint allows the microphone to be easily positioned and secured in place, and an isolation shock-mount reduces the transmission of instrument "key noise" and other mechanical noise. A gooseneck angle brace is included to provide better retention of the microphone placement during more active performances. Tailored frequency response for open, natural sound reproduction Adjustable gooseneck and ratcheting swivel joint allow for optimal microphone positioning Gooseneck angle brace retains microphone placement in more active performances Compact, lightweight construction provides a low degree of visibility Designed for use in high SPL environments Uniform cardioid pattern provides for high gain-before-feedback and excellent rejection of ambient sound Interchangeable microphone cartridges with different pick-up patterns are available Legendary Shure quality, ruggedness and reliability

Shure Incorporated

Clip-On Condenser Instrument Microphone w/ Integrated Shock Mount and Attached Preamplifier.

The Shure BETA 98H/C is a premium cardioid condenser instrumental microphone that clamps onto the bell of wind instruments or onto the rim of percussion instruments. The integrated gooseneck and ratcheting swivel joint allows the microphone to be easily positioned and secured in place, and an isolation shock-mount reduces the transmission of instrument "key noise" and other mechanical noise. A gooseneck angle brace is included to provide better retention of the microphone placement during more active performances.

  • Tailored frequency response for open, natural sound reproduction
  • Adjustable gooseneck and ratcheting swivel joint allow for optimal microphone positioning
  • Gooseneck angle brace retains microphone placement in more active performances
  • Compact, lightweight construction provides a low degree of visibility
  • Designed for use in high SPL environments
  • Uniform cardioid pattern provides for high gain-before-feedback and excellent rejection of ambient sound
  • Interchangeable microphone cartridges with different pick-up patterns are available
  • Legendary Shure quality, ruggedness and reliability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BETA 98H/C
Product Name Premium Cardioid Condenser Instrument Microphone, with Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details