Visual Sound, Inc. Half-Cardioid Condenser Microphone BETA 91A

Description
Shure Incorporated The Shure Beta 91A is designed for use with kick drums, as well as other traditional low-frequency applications including piano. Featuring an updated microphone capsule, integrated preamplifier, and XLR connection, Beta 91A offers a strong low-frequency response and is specifically tailored for bass frequency applications. The Beta 91A combines superior attack and punch for studio-quality sound, even at extremely high sound pressure levels (SPL). Uniform half-cardioid polar pattern for maximum gain-before-feedback and rejection of off-axis sound Precision-engineered low-profile design features integrated preamplifier and XLR connector to maximize setup efficiency while minimizing stage clutter Frequency response tailored for kick drum/low frequency applications with a wide dynamic range for use in high SPL environments Two-position contour switch to maximize attack and clarity depending on application: ... ...select the flat response setting for natural sound in most applications or the "low-mid scoop" setting for a strong low frequency "punch" with plenty of higher frequency attack Requires no external mounting or accessories for ease of use and storage Furnished with zipper pouch
Description
Shure Incorporated The Shure Beta 91A is designed for use with kick drums, as well as other traditional low-frequency applications including piano. Featuring an updated microphone capsule, integrated preamplifier, and XLR connection, Beta 91A offers a strong low-frequency response and is specifically tailored for bass frequency applications. The Beta 91A combines superior attack and punch for studio-quality sound, even at extremely high sound pressure levels (SPL). Uniform half-cardioid polar pattern for maximum gain-before-feedback and rejection of off-axis sound Precision-engineered low-profile design features integrated preamplifier and XLR connector to maximize setup efficiency while minimizing stage clutter Frequency response tailored for kick drum/low frequency applications with a wide dynamic range for use in high SPL environments Two-position contour switch to maximize attack and clarity depending on application: ... ...select the flat response setting for natural sound in most applications or the "low-mid scoop" setting for a strong low frequency "punch" with plenty of higher frequency attack Requires no external mounting or accessories for ease of use and storage Furnished with zipper pouch

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Half-Cardioid Condenser Microphone
BETA 91A
Half-Cardioid Condenser Microphone BETA 91A
Shure Incorporated The Shure Beta 91A is designed for use with kick drums, as well as other traditional low-frequency applications including piano. Featuring an updated microphone capsule, integrated preamplifier, and XLR connection, Beta 91A offers a strong low-frequency response and is specifically tailored for bass frequency applications. The Beta 91A combines superior attack and punch for studio-quality sound, even at extremely high sound pressure levels (SPL). Uniform half-cardioid polar pattern for maximum gain-before-feedback and rejection of off-axis sound Precision-engineered low-profile design features integrated preamplifier and XLR connector to maximize setup efficiency while minimizing stage clutter Frequency response tailored for kick drum/low frequency applications with a wide dynamic range for use in high SPL environments Two-position contour switch to maximize attack and clarity depending on application: ... ...select the flat response setting for natural sound in most applications or the "low-mid scoop" setting for a strong low frequency "punch" with plenty of higher frequency attack Requires no external mounting or accessories for ease of use and storage Furnished with zipper pouch

Shure Incorporated

The Shure Beta 91A is designed for use with kick drums, as well as other traditional low-frequency applications including piano. Featuring an updated microphone capsule, integrated preamplifier, and XLR connection, Beta 91A offers a strong low-frequency response and is specifically tailored for bass frequency applications. The Beta 91A combines superior attack and punch for studio-quality sound, even at extremely high sound pressure levels (SPL).

  • Uniform half-cardioid polar pattern for maximum gain-before-feedback and rejection of off-axis sound
  • Precision-engineered low-profile design features integrated preamplifier and XLR connector to maximize setup efficiency while minimizing stage clutter
  • Frequency response tailored for kick drum/low frequency applications with a wide dynamic range for use in high SPL environments
  • Two-position contour switch to maximize attack and clarity depending on application: ...
  • ...select the flat response setting for natural sound in most applications or the "low-mid scoop" setting for a strong low frequency "punch" with plenty of higher frequency attack
  • Requires no external mounting or accessories for ease of use and storage
  • Furnished with zipper pouch
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BETA 91A
Product Name Half-Cardioid Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details