Visual Sound, Inc. Omnidirectional Headworn Condenser Microphone, with Preamplifier BETA 53

Description
Shure Incorporated Omnidirectional Condenser Headworn Microphone, 5-ft. Attached Cable with TA4F Connector. Includes In-Line Preamplifier. The Beta 53 is a fully adjustable omnidirectional condenser microphone, designed for applications where unconspicuous appearance and incredible sound quality are required. It's lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the Beta 53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The Beta 53 microphone itself features an extended frequency response and high SPL handling ability. The Beta 53 is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows or seminars - the best sound with minimal visibility. Comfortable, latex-free Dynaflex® earforms that hide behind the ears Thin, non-reflective wireframe that is easily hidden underneath hair Ultra-thin detachable microphone boom mount for right or left positioning Interchangeable frequency response caps (mild or high, two pieces each) Clothing clip for securing cable Corrosion resistant Easy to clean Durable carrying case for protective storage Available in either black or tan Available with either TA4F connectors or tinned leads (no connector) for full wireless system compatibility Omnidirectional polar pattern for minimal handling noise and flexible microphone placement Extended, flat frequency response provides accurate speech and vocal reproduction Foam windscreens minimize breath noise and i侞poppingle Available with an in-line preamp or with a TA4F connector for wireless applications Choice of black or tan finish to suit your performance environment
Description
Shure Incorporated Omnidirectional Condenser Headworn Microphone, 5-ft. Attached Cable with TA4F Connector. Includes In-Line Preamplifier. The Beta 53 is a fully adjustable omnidirectional condenser microphone, designed for applications where unconspicuous appearance and incredible sound quality are required. It's lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the Beta 53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The Beta 53 microphone itself features an extended frequency response and high SPL handling ability. The Beta 53 is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows or seminars - the best sound with minimal visibility. Comfortable, latex-free Dynaflex® earforms that hide behind the ears Thin, non-reflective wireframe that is easily hidden underneath hair Ultra-thin detachable microphone boom mount for right or left positioning Interchangeable frequency response caps (mild or high, two pieces each) Clothing clip for securing cable Corrosion resistant Easy to clean Durable carrying case for protective storage Available in either black or tan Available with either TA4F connectors or tinned leads (no connector) for full wireless system compatibility Omnidirectional polar pattern for minimal handling noise and flexible microphone placement Extended, flat frequency response provides accurate speech and vocal reproduction Foam windscreens minimize breath noise and i侞poppingle Available with an in-line preamp or with a TA4F connector for wireless applications Choice of black or tan finish to suit your performance environment

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Omnidirectional Headworn Condenser Microphone, with Preamplifier
BETA 53
Omnidirectional Headworn Condenser Microphone, with Preamplifier BETA 53
Shure Incorporated Omnidirectional Condenser Headworn Microphone, 5-ft. Attached Cable with TA4F Connector. Includes In-Line Preamplifier. The Beta 53 is a fully adjustable omnidirectional condenser microphone, designed for applications where unconspicuous appearance and incredible sound quality are required. It's lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the Beta 53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The Beta 53 microphone itself features an extended frequency response and high SPL handling ability. The Beta 53 is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows or seminars - the best sound with minimal visibility. Comfortable, latex-free Dynaflex® earforms that hide behind the ears Thin, non-reflective wireframe that is easily hidden underneath hair Ultra-thin detachable microphone boom mount for right or left positioning Interchangeable frequency response caps (mild or high, two pieces each) Clothing clip for securing cable Corrosion resistant Easy to clean Durable carrying case for protective storage Available in either black or tan Available with either TA4F connectors or tinned leads (no connector) for full wireless system compatibility Omnidirectional polar pattern for minimal handling noise and flexible microphone placement Extended, flat frequency response provides accurate speech and vocal reproduction Foam windscreens minimize breath noise and i侞poppingle Available with an in-line preamp or with a TA4F connector for wireless applications Choice of black or tan finish to suit your performance environment

Shure Incorporated

Omnidirectional Condenser Headworn Microphone, 5-ft. Attached Cable with TA4F Connector. Includes In-Line Preamplifier.

The Beta 53 is a fully adjustable omnidirectional condenser microphone, designed for applications where unconspicuous appearance and incredible sound quality are required. It's lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the Beta 53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The Beta 53 microphone itself features an extended frequency response and high SPL handling ability. The Beta 53 is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows or seminars - the best sound with minimal visibility.

  • Comfortable, latex-free Dynaflex® earforms that hide behind the ears
  • Thin, non-reflective wireframe that is easily hidden underneath hair
  • Ultra-thin detachable microphone boom mount for right or left positioning
  • Interchangeable frequency response caps (mild or high, two pieces each)
  • Clothing clip for securing cable
  • Corrosion resistant
  • Easy to clean
  • Durable carrying case for protective storage
  • Available in either black or tan
  • Available with either TA4F connectors or tinned leads (no connector) for full wireless system compatibility
  • Omnidirectional polar pattern for minimal handling noise and flexible microphone placement
  • Extended, flat frequency response provides accurate speech and vocal reproduction
  • Foam windscreens minimize breath noise and i侞poppingle
  • Available with an in-line preamp or with a TA4F connector for wireless applications
  • Choice of black or tan finish to suit your performance environment
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BETA 53
Product Name Omnidirectional Headworn Condenser Microphone, with Preamplifier
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details