Visual Sound, Inc. 110-75 ohm DA Impedance Transformers, XLR3: Female, BNC: Female with 10dB Attenuation Pad BCJ-XJ-A10TRA

Description
Canare Corp. of America Canare Impedance Transformers allow 75 ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost and easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110 ohm/XLR3 Output (@ 4.5 Volts) to a 75 ohm BNC coaxial cable and then back again to a 110 ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise.
Description
Canare Corp. of America Canare Impedance Transformers allow 75 ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost and easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110 ohm/XLR3 Output (@ 4.5 Volts) to a 75 ohm BNC coaxial cable and then back again to a 110 ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise.

Suppliers

Company
Product
Description
Supplier Links
110-75 ohm DA Impedance Transformers, XLR3: Female, BNC: Female with 10dB Attenuation Pad - BCJ-XJ-A10TRA - Visual Sound, Inc.
Broomall, PA, USA
110-75 ohm DA Impedance Transformers, XLR3: Female, BNC: Female with 10dB Attenuation Pad
BCJ-XJ-A10TRA
110-75 ohm DA Impedance Transformers, XLR3: Female, BNC: Female with 10dB Attenuation Pad BCJ-XJ-A10TRA
Canare Corp. of America Canare Impedance Transformers allow 75 ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost and easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110 ohm/XLR3 Output (@ 4.5 Volts) to a 75 ohm BNC coaxial cable and then back again to a 110 ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise.

Canare Corp. of America

Canare Impedance Transformers allow 75 ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost and easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110 ohm/XLR3 Output (@ 4.5 Volts) to a 75 ohm BNC coaxial cable and then back again to a 110 ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number BCJ-XJ-A10TRA
Product Name 110-75 ohm DA Impedance Transformers, XLR3: Female, BNC: Female with 10dB Attenuation Pad
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190601 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details