Visual Sound, Inc. Speaker Package-8in Spkr, Beam-Clamp, 15W, 5W 70/25V xfmr, White BC810-72

Description
Lowell Manufacturing Company BC-series (music/paging): packaged speaker system includes speaker, transformer, steel grille and backbox with clamps to attach to beams or girders in open structure ceilings. Performance: high quality, indoor/outdoor music applications in professional, commercial, educational or residential use. Speaker size: 8 Fully contained speaker assemblies include clamps for fast and efficient mounting to beams and girders Externally accessible leads include strain relief for fast and reliable field connection Choice of 15W or 12W driver with wired transformer meets distributed paging and music applications Architectural grille and backbox assembly are finished in durable white powder epoxy
Description
Lowell Manufacturing Company BC-series (music/paging): packaged speaker system includes speaker, transformer, steel grille and backbox with clamps to attach to beams or girders in open structure ceilings. Performance: high quality, indoor/outdoor music applications in professional, commercial, educational or residential use. Speaker size: 8 Fully contained speaker assemblies include clamps for fast and efficient mounting to beams and girders Externally accessible leads include strain relief for fast and reliable field connection Choice of 15W or 12W driver with wired transformer meets distributed paging and music applications Architectural grille and backbox assembly are finished in durable white powder epoxy

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr, Beam-Clamp, 15W, 5W 70/25V xfmr, White - BC810-72 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr, Beam-Clamp, 15W, 5W 70/25V xfmr, White
BC810-72
Speaker Package-8in Spkr, Beam-Clamp, 15W, 5W 70/25V xfmr, White BC810-72
Lowell Manufacturing Company BC-series (music/paging): packaged speaker system includes speaker, transformer, steel grille and backbox with clamps to attach to beams or girders in open structure ceilings. Performance: high quality, indoor/outdoor music applications in professional, commercial, educational or residential use. Speaker size: 8 Fully contained speaker assemblies include clamps for fast and efficient mounting to beams and girders Externally accessible leads include strain relief for fast and reliable field connection Choice of 15W or 12W driver with wired transformer meets distributed paging and music applications Architectural grille and backbox assembly are finished in durable white powder epoxy

Lowell Manufacturing Company

BC-series (music/paging): packaged speaker system includes speaker, transformer, steel grille and backbox with clamps to attach to beams or girders in open structure ceilings. Performance: high quality, indoor/outdoor music applications in professional, commercial, educational or residential use. Speaker size: 8

  • Fully contained speaker assemblies include clamps for fast and efficient mounting to beams and girders
  • Externally accessible leads include strain relief for fast and reliable field connection
  • Choice of 15W or 12W driver with wired transformer meets distributed paging and music applications
  • Architectural grille and backbox assembly are finished in durable white powder epoxy
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BC810-72
Product Name Speaker Package-8in Spkr, Beam-Clamp, 15W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 122 dB
Size 0.31 inch (8 mm)
View Details