Visual Sound, Inc. Power supply - BC-27 (12VDC) BC-27

Description
Azden Corporation Replacement Power supply BC-27 is a 12VDC power supply for all Azden AC powered receivers that require 12VDC. This is a direct replacement for the BC-26U. Weight: 2.00 lbs
Description
Azden Corporation Replacement Power supply BC-27 is a 12VDC power supply for all Azden AC powered receivers that require 12VDC. This is a direct replacement for the BC-26U. Weight: 2.00 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Power supply - BC-27 (12VDC)
BC-27
Power supply - BC-27 (12VDC) BC-27
Azden Corporation Replacement Power supply BC-27 is a 12VDC power supply for all Azden AC powered receivers that require 12VDC. This is a direct replacement for the BC-26U. Weight: 2.00 lbs

Azden Corporation

Replacement Power supply BC-27 is a 12VDC power supply for all Azden AC powered receivers that require 12VDC. This is a direct replacement for the BC-26U. Weight: 2.00 lbs

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number BC-27
Product Name Power supply - BC-27 (12VDC)
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 6899073 - RS Components, Ltd.
Specs
Technology Off-line (Standby); Offline
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details