Visual Sound, Inc. Rechargeable 1.2V AA Battery BAT 026

Description
Williams Sound, LLC 1.2 Volt AA Rechargeable NiMH Battery
Description
Williams Sound, LLC 1.2 Volt AA Rechargeable NiMH Battery

Suppliers

Company
Product
Description
Supplier Links
Rechargeable 1.2V AA Battery - BAT 026 - Visual Sound, Inc.
Broomall, PA, USA
Rechargeable 1.2V AA Battery
BAT 026
Rechargeable 1.2V AA Battery BAT 026
Williams Sound, LLC 1.2 Volt AA Rechargeable NiMH Battery

Williams Sound, LLC

1.2 Volt AA Rechargeable NiMH Battery

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BAT 026
Product Name Rechargeable 1.2V AA Battery
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details