Barco Presentation
A new ultimate performance UXGA LCD projector offering full form/fit function compatibility with the former SIM6 Ultra, providing longer and more stable light output and reducing Cost of Ownership with more than 40% thanks to an improved optical performance, faster alignment and easier maintenance. Improved optical performance: Longer lamp life and lower cost are achieved by a novel illumination system, based on a compact and economical 250 W UHP lamp in conjunction with optimized filtering. As lamps are carefully fitted in a lamp house, no realignment is needed after replacing lamps. Faster alignment and easier maintenance: Faster alignment and easier maintenance is achieved with the new Constant Light Output (CLO) option, which enables the user to set a certain brightness level that is constantly monitored and maintained over time. At the same time, the improved optical dimmer yields more accurate contrast enhancement for nighttime simulation. Same proven technology: Maintaining all of the valuable features of the SIM6 Ultra: *DynaColor eliminates channel-to-channel color variations through direct control of the primary colors by drawing upon the processing power of the WARP6 *Gray Level Definition (GLD): Improved grayscale tracking across the different channels of the multi-channel set-up by controlling the black, white and grays. *Advanced WARP6 non-linear image mapping enables high-order pre-distortions electronically, without frame delay *Transport Delay Reduction (TDR) ensures minimal propagation delay (<8ms) between input signal and projected image *True Motion Reproduction (TMR) motion artifacts compensation and image enhancement to dramatically minimize smearing inherent to LCD technology *Chromatically matched optical engines with additional DynaColor electronic color space transformations for elimination of channel-to-channel color variations *Optical Soft Edge Matching (OSEM): edge blending for all brightness levels, including black level *Adjustable edge blending without black level correction can be performed using optional Electronic Soft Edge Matching.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | BarcoReality SIM 6 Ultra II |
| Product Name | UXGA LCD projector |