Barco Presentation
Leading-edge technology in a rugged design for optimal flexibility in demanding limited-space applications. This product range combines outstanding light output with exceptional contrast and rich true color images for high performance visualization e.g. in shipbridge, flight and driving simulators. Optimal Flexibility and Optimal Accessibility in Difficult Environments: The head of the projector can be placed 6.5 feet from the electronics chassis. Installations on motion-base platforms can have a lower center of gravity and the systems can be assembled in vertical array. Rugged Design. *Shock-resistant and vibration-proof mounting systems for motion platforms are available on request. *The design relieves stress from cables to chassis. *Certified connectors ensure optimal contact. *Certification: CE, UL1950 (USA), EN60950. High Quality Multiple Screen Images. *Through Barco's Contrast Modulation, Soft Edge Matching and Convergence on Green, overlapping zones are completely phased out in multiple screen applications. *TSN 6-pole focus astigmatism correction for superb focus quality across the entire projected image. *Digital Auto-Image automatically aligns all geometry and convergence parameters. *Built-in Scheimpflug optical correction, with stepless adjustment, for optimal optical focus for off-axis projection (optimal focus under non-standard angles).
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | BarcoReality 908 Split Pack |
| Product Name | 8" CRT projector |