Visual Sound, Inc. TRUTH B2030A

Description
Behringer Audio High-Resolution Active 2-Way Reference Studio Monitor The TRUTH B2030A has all of the great features of an active TRUTH monitor packed in a compact cabinet! Its a high-resolution active 2-way reference studio monitor that is perfect for nearfield monitoring applications: from small mixing environments to multi-channel surround setups. Despite its small size -- the TRUTH B2030A can achieve a peak output level in excess of 113 dB SPL. Powered by separate 75- and 35-Watt built-in amplifiers with an active crossover -- these monitors provide ultra-linear frequency response from 50 Hz to 21 kHz. A long-throw 6 3/4 inch woofer with a special polypropylene diaphragm delivers smooth deep bass -- while an extremely high-resolution HF driver delivers highs that are crystal-clear and full of detail. The unique BEHRINGER wave guide and the extremely low-distortion crossover network produce an absolutely linear phase response with excellent sound dispersion and stereo imaging. The B2030A is equipped with servo balanced inputs on XLR and 1/4 inch TRS connectors to handle a variety of audio sources. Thanks to its compact size and magnetic shielding -- the TRUTH B2130A can be placed near video monitors or computer displays or digital audio workstations. The B2030As are delivered along with individual measurement diagrams.
Description
Behringer Audio High-Resolution Active 2-Way Reference Studio Monitor The TRUTH B2030A has all of the great features of an active TRUTH monitor packed in a compact cabinet! Its a high-resolution active 2-way reference studio monitor that is perfect for nearfield monitoring applications: from small mixing environments to multi-channel surround setups. Despite its small size -- the TRUTH B2030A can achieve a peak output level in excess of 113 dB SPL. Powered by separate 75- and 35-Watt built-in amplifiers with an active crossover -- these monitors provide ultra-linear frequency response from 50 Hz to 21 kHz. A long-throw 6 3/4 inch woofer with a special polypropylene diaphragm delivers smooth deep bass -- while an extremely high-resolution HF driver delivers highs that are crystal-clear and full of detail. The unique BEHRINGER wave guide and the extremely low-distortion crossover network produce an absolutely linear phase response with excellent sound dispersion and stereo imaging. The B2030A is equipped with servo balanced inputs on XLR and 1/4 inch TRS connectors to handle a variety of audio sources. Thanks to its compact size and magnetic shielding -- the TRUTH B2130A can be placed near video monitors or computer displays or digital audio workstations. The B2030As are delivered along with individual measurement diagrams.

Suppliers

Company
Product
Description
Supplier Links
TRUTH - B2030A - Visual Sound, Inc.
Broomall, PA, USA
TRUTH
B2030A
TRUTH B2030A
Behringer Audio High-Resolution Active 2-Way Reference Studio Monitor The TRUTH B2030A has all of the great features of an active TRUTH monitor packed in a compact cabinet! Its a high-resolution active 2-way reference studio monitor that is perfect for nearfield monitoring applications: from small mixing environments to multi-channel surround setups. Despite its small size -- the TRUTH B2030A can achieve a peak output level in excess of 113 dB SPL. Powered by separate 75- and 35-Watt built-in amplifiers with an active crossover -- these monitors provide ultra-linear frequency response from 50 Hz to 21 kHz. A long-throw 6 3/4 inch woofer with a special polypropylene diaphragm delivers smooth deep bass -- while an extremely high-resolution HF driver delivers highs that are crystal-clear and full of detail. The unique BEHRINGER wave guide and the extremely low-distortion crossover network produce an absolutely linear phase response with excellent sound dispersion and stereo imaging. The B2030A is equipped with servo balanced inputs on XLR and 1/4 inch TRS connectors to handle a variety of audio sources. Thanks to its compact size and magnetic shielding -- the TRUTH B2130A can be placed near video monitors or computer displays or digital audio workstations. The B2030As are delivered along with individual measurement diagrams.

Behringer Audio

High-Resolution Active 2-Way Reference Studio Monitor

The TRUTH B2030A has all of the great features of an active TRUTH monitor packed in a compact cabinet! Its a high-resolution active 2-way reference studio monitor that is perfect for nearfield monitoring applications: from small mixing environments to multi-channel surround setups. Despite its small size -- the TRUTH B2030A can achieve a peak output level in excess of 113 dB SPL. Powered by separate 75- and 35-Watt built-in amplifiers with an active crossover -- these monitors provide ultra-linear frequency response from 50 Hz to 21 kHz. A long-throw 6 3/4 inch woofer with a special polypropylene diaphragm delivers smooth deep bass -- while an extremely high-resolution HF driver delivers highs that are crystal-clear and full of detail. The unique BEHRINGER wave guide and the extremely low-distortion crossover network produce an absolutely linear phase response with excellent sound dispersion and stereo imaging. The B2030A is equipped with servo balanced inputs on XLR and 1/4 inch TRS connectors to handle a variety of audio sources. Thanks to its compact size and magnetic shielding -- the TRUTH B2130A can be placed near video monitors or computer displays or digital audio workstations. The B2030As are delivered along with individual measurement diagrams.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number B2030A
Product Name TRUTH
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Car Audio, Full Range Speaker - SC85 - Boston Acoustics, Inc.
Specs
Nominal Power 50 to 150 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details