Visual Sound, Inc. EUROLIVE PROFESSIONAL B1800X PRO

Description
Behringer Audio High-Performance 1600-Watt 18 inch PA Subwoofer Add breadth to your sound with warm powerful lows. If you want to add amazing low-end punch to your sound -- then look no further: with raw 1600 Watts of bottom-end grunt -- there is no better way to spice up your house or hip hop or rap mix than adding this subwoofer with an amazing price-to-performance ratio. The B1800X PROs long-excursion 18 inch bass driver produces extremely high sound pressure levels (100 dB half space 1 W @ 1 m) in the frequency range of 40 - 300 Hz. This allows the B1800X PRO to achieve a tight and accurate bass response at even the highest output playing. A built-in switchable crossover allows for optional passive or bi-amping operation. This rugged subwoofer is designed to keep up with you no matter how demanding the gigs you play are.
Description
Behringer Audio High-Performance 1600-Watt 18 inch PA Subwoofer Add breadth to your sound with warm powerful lows. If you want to add amazing low-end punch to your sound -- then look no further: with raw 1600 Watts of bottom-end grunt -- there is no better way to spice up your house or hip hop or rap mix than adding this subwoofer with an amazing price-to-performance ratio. The B1800X PROs long-excursion 18 inch bass driver produces extremely high sound pressure levels (100 dB half space 1 W @ 1 m) in the frequency range of 40 - 300 Hz. This allows the B1800X PRO to achieve a tight and accurate bass response at even the highest output playing. A built-in switchable crossover allows for optional passive or bi-amping operation. This rugged subwoofer is designed to keep up with you no matter how demanding the gigs you play are.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
EUROLIVE PROFESSIONAL
B1800X PRO
EUROLIVE PROFESSIONAL B1800X PRO
Behringer Audio High-Performance 1600-Watt 18 inch PA Subwoofer Add breadth to your sound with warm powerful lows. If you want to add amazing low-end punch to your sound -- then look no further: with raw 1600 Watts of bottom-end grunt -- there is no better way to spice up your house or hip hop or rap mix than adding this subwoofer with an amazing price-to-performance ratio. The B1800X PROs long-excursion 18 inch bass driver produces extremely high sound pressure levels (100 dB half space 1 W @ 1 m) in the frequency range of 40 - 300 Hz. This allows the B1800X PRO to achieve a tight and accurate bass response at even the highest output playing. A built-in switchable crossover allows for optional passive or bi-amping operation. This rugged subwoofer is designed to keep up with you no matter how demanding the gigs you play are.

Behringer Audio

High-Performance 1600-Watt 18 inch PA Subwoofer

Add breadth to your sound with warm powerful lows. If you want to add amazing low-end punch to your sound -- then look no further: with raw 1600 Watts of bottom-end grunt -- there is no better way to spice up your house or hip hop or rap mix than adding this subwoofer with an amazing price-to-performance ratio. The B1800X PROs long-excursion 18 inch bass driver produces extremely high sound pressure levels (100 dB half space 1 W @ 1 m) in the frequency range of 40 - 300 Hz. This allows the B1800X PRO to achieve a tight and accurate bass response at even the highest output playing. A built-in switchable crossover allows for optional passive or bi-amping operation. This rugged subwoofer is designed to keep up with you no matter how demanding the gigs you play are.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number B1800X PRO
Product Name EUROLIVE PROFESSIONAL
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details