B-PF -- TECNEC B-PF RCA FEMALE TO BNC MALE ADAPTER - BNC-RCA 75 OHM
Visual Sound, Inc.
TecNec B-PF RCA Female To BNC Male Adapter - BNC-RCA 75 Ohm
B-PF
Description
TecNec Distributing
Description
TecNec Distributing
Suppliers
TecNec B-PF RCA Female To BNC Male Adapter - BNC-RCA 75 Ohm
B-PF
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
B-PF |
|
Product Name
|
TecNec B-PF RCA Female To BNC Male Adapter - BNC-RCA 75 Ohm |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers