TV One for PC and Mac w/Zoom and Freeze. Maximum Input Resolution: 1024x768@60Hz Output: C-V and S-V NTSC-Pal Selectable Output. IR Remote Control
AVT-3160 Scan Converter converts PC and Mac computer signals to standard analog video. Its settings are controlled via top panel push-buttons or an Infrared Remote Control Unit. The Zoom feature allows you to enlarge a portion of the computer screen to fill the entire video screen and the Pan feature allows you to move around to any area you choose. The AVT-3160's small size makes it ideal for use with laptops or desktop computers and it handles resolutions up to 1024x768 at 60Hz vertical refresh rate. Video outputs are switchable between NTSC and PAL and are simultaneously provided in Composite S-Video and RGB formats, as well as a computer monitor loop-thru. Now, you can convert anything on your computer screen for viewing on a TV set or recording on a VCR.
Compatible with PC and Macintosh Computers
Plug and Play
Automatically handles 640x480, 800x600 and 1024x768 resolutions
Supports Vertical Refresh Rates from 50Hz to 100Hz
Supports Horizontal Scan Rates from 24KHz to 48KHz
3 Levels of Brightness Control
8 Levels of Sharpness Control
5-Line Anti-Flicker Filter
24 bit Signal Processing
Composite and S-Video Out, plus Computer Monitor Loop-thru
Underscan and Overscan Switch
Freeze and Zoom
Infrared Remote Control
NTSC-PAL Video Output - Switchable
Rugged Metal Case
Size 1.45" High x 7.6" Wide x 5.5" Deep ( 37mm x 192mm x 140mm )
Weight 1 lb 12 ounces (0.8kg)
115VAC to 9VDC Power Adapter Included
Supplied with PC Input/Output Cable, Composite and S-Video Output Cables
TV One for PC and Mac w/Zoom and Freeze.
Maximum Input Resolution: 1024x768@60Hz Output: C-V and S-V
NTSC-Pal Selectable Output. IR Remote Control
AVT-3160 Scan Converter converts PC and Mac computer signals to standard analog video. Its settings are controlled via top panel push-buttons or an Infrared Remote Control Unit. The Zoom feature allows you to enlarge a portion of the computer screen to fill the entire video screen and the Pan feature allows you to move around to any area you choose. The AVT-3160's small size makes it ideal for use with laptops or desktop computers and it handles resolutions up to 1024x768 at 60Hz vertical refresh rate. Video outputs are switchable between NTSC and PAL and are simultaneously provided in Composite S-Video and RGB formats, as well as a computer monitor loop-thru. Now, you can convert anything on your computer screen for viewing on a TV set or recording on a VCR.
- Compatible with PC and Macintosh Computers
- Plug and Play
- Automatically handles 640x480, 800x600 and 1024x768 resolutions
- Supports Vertical Refresh Rates from 50Hz to 100Hz
- Supports Horizontal Scan Rates from 24KHz to 48KHz
- 3 Levels of Brightness Control
- 8 Levels of Sharpness Control
- 5-Line Anti-Flicker Filter
- 24 bit Signal Processing
- Composite and S-Video Out, plus Computer Monitor Loop-thru
- Underscan and Overscan Switch
- Freeze and Zoom
- Infrared Remote Control
- NTSC-PAL Video Output - Switchable
- Rugged Metal Case
- Size 1.45" High x 7.6" Wide x 5.5" Deep ( 37mm x 192mm x 140mm )
- Weight 1 lb 12 ounces (0.8kg)
- 115VAC to 9VDC Power Adapter Included
- Supplied with PC Input/Output Cable, Composite and S-Video Output Cables