Visual Sound, Inc. AVR Series Line-Interactive UPS System AVR900U

Description
Tripp Lite Power Protection Tripp Lite's AVR900U line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Prevents data loss and system downtime by providing battery-supported AC output during blackouts and Automatic Voltage Regulation (AVR) during brownouts and overvoltages. Includes 12 output receptacles, 4 of which are widely spaced to accommodate large transformer blocks without obstructing adjacent outlets. 6 outlets feature full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss. 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support. Single-line telephone suppression jacks protect modems, fax machines, cordless phones or other equipment with a DSL or standard dialup RJ-11 phone line connection. Built-in splitter protects two devices sharing a single line. USB port with included cable and PowerAlert monitoring software enables safe unattended system shutdown in case of extended power failure. HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Audible alarm and front panel LEDs offer status information regarding line and battery power operation. 900VA / 480 watt power-handling ability supports entry-level PCs for up to 45 minutes during power failures. 2-year warranty. $100,000 Ultimate Lifetime Insurance (USA, Puerto Rico and Canada only).
Description
Tripp Lite Power Protection Tripp Lite's AVR900U line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Prevents data loss and system downtime by providing battery-supported AC output during blackouts and Automatic Voltage Regulation (AVR) during brownouts and overvoltages. Includes 12 output receptacles, 4 of which are widely spaced to accommodate large transformer blocks without obstructing adjacent outlets. 6 outlets feature full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss. 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support. Single-line telephone suppression jacks protect modems, fax machines, cordless phones or other equipment with a DSL or standard dialup RJ-11 phone line connection. Built-in splitter protects two devices sharing a single line. USB port with included cable and PowerAlert monitoring software enables safe unattended system shutdown in case of extended power failure. HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Audible alarm and front panel LEDs offer status information regarding line and battery power operation. 900VA / 480 watt power-handling ability supports entry-level PCs for up to 45 minutes during power failures. 2-year warranty. $100,000 Ultimate Lifetime Insurance (USA, Puerto Rico and Canada only).

Suppliers

Company
Product
Description
Supplier Links
AVR Series Line-Interactive UPS System - AVR900U - Visual Sound, Inc.
Broomall, PA, USA
AVR Series Line-Interactive UPS System
AVR900U
AVR Series Line-Interactive UPS System AVR900U
Tripp Lite Power Protection Tripp Lite's AVR900U line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Prevents data loss and system downtime by providing battery-supported AC output during blackouts and Automatic Voltage Regulation (AVR) during brownouts and overvoltages. Includes 12 output receptacles, 4 of which are widely spaced to accommodate large transformer blocks without obstructing adjacent outlets. 6 outlets feature full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss. 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support. Single-line telephone suppression jacks protect modems, fax machines, cordless phones or other equipment with a DSL or standard dialup RJ-11 phone line connection. Built-in splitter protects two devices sharing a single line. USB port with included cable and PowerAlert monitoring software enables safe unattended system shutdown in case of extended power failure. HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Audible alarm and front panel LEDs offer status information regarding line and battery power operation. 900VA / 480 watt power-handling ability supports entry-level PCs for up to 45 minutes during power failures. 2-year warranty. $100,000 Ultimate Lifetime Insurance (USA, Puerto Rico and Canada only).

Tripp Lite Power Protection

Tripp Lite's AVR900U line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Prevents data loss and system downtime by providing battery-supported AC output during blackouts and Automatic Voltage Regulation (AVR) during brownouts and overvoltages. Includes 12 output receptacles, 4 of which are widely spaced to accommodate large transformer blocks without obstructing adjacent outlets. 6 outlets feature full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss. 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support. Single-line telephone suppression jacks protect modems, fax machines, cordless phones or other equipment with a DSL or standard dialup RJ-11 phone line connection. Built-in splitter protects two devices sharing a single line. USB port with included cable and PowerAlert monitoring software enables safe unattended system shutdown in case of extended power failure. HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Audible alarm and front panel LEDs offer status information regarding line and battery power operation. 900VA / 480 watt power-handling ability supports entry-level PCs for up to 45 minutes during power failures. 2-year warranty. $100,000 Ultimate Lifetime Insurance (USA, Puerto Rico and Canada only).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number AVR900U
Product Name AVR Series Line-Interactive UPS System
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA10345 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details