Visual Sound, Inc. Adjustable Overhead Cart with 16" x 20 1/2" Projector Well AVOH Series

Description
Da-Lite Screen Company LLC This cart is ideal for overhead projectors. It features added work shelves for reference or presentation materials. Adjustable cart height and shelf depth in 2-inch increments to accommodate projectors Work shelves fold down when not needed Black powder coated finish Pre-assembled for convenience Robotic arc welded for added strength Aircraft quality 4-inch casters and O-rings for smooth, quiet operation No-slip pad 0.5 inch safety lips No sharp edges
Description
Da-Lite Screen Company LLC This cart is ideal for overhead projectors. It features added work shelves for reference or presentation materials. Adjustable cart height and shelf depth in 2-inch increments to accommodate projectors Work shelves fold down when not needed Black powder coated finish Pre-assembled for convenience Robotic arc welded for added strength Aircraft quality 4-inch casters and O-rings for smooth, quiet operation No-slip pad 0.5 inch safety lips No sharp edges

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Adjustable Overhead Cart with 16" x 20 1/2" Projector Well
AVOH Series
Adjustable Overhead Cart with 16" x 20 1/2" Projector Well AVOH Series
Da-Lite Screen Company LLC This cart is ideal for overhead projectors. It features added work shelves for reference or presentation materials. Adjustable cart height and shelf depth in 2-inch increments to accommodate projectors Work shelves fold down when not needed Black powder coated finish Pre-assembled for convenience Robotic arc welded for added strength Aircraft quality 4-inch casters and O-rings for smooth, quiet operation No-slip pad 0.5 inch safety lips No sharp edges

Da-Lite Screen Company LLC

This cart is ideal for overhead projectors. It features added work shelves for reference or presentation materials.

  • Adjustable cart height and shelf depth in 2-inch increments to accommodate projectors
  • Work shelves fold down when not needed
  • Black powder coated finish
  • Pre-assembled for convenience
  • Robotic arc welded for added strength
  • Aircraft quality 4-inch casters and O-rings for smooth, quiet operation
  • No-slip pad
  • 0.5 inch safety lips
  • No sharp edges
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number AVOH Series
Product Name Adjustable Overhead Cart with 16" x 20 1/2" Projector Well
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2728850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 31.5 inch (800 mm)
Height 43.3 inch (1100 mm)
Capacity 662 lbs (300 kg)
View Details
Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Elevatek Workstation Cantilever (Stationary), Crank, Resistant PVC Plastic Laminated (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Height 74.0 to 90.0 inch (1880 to 2286 mm)
View Details