Visual Sound, Inc. Intelix AVO-A2-WP-F Stereo Audio Wallplate Balun AVO-A2-WP-F

Description
Liberty AV Solutions One Stereo Audio Wallplate Balun: 2 mono or 1 stereo; standard white decora plate; fits in a single gang wallbox (2 female RCA to 1 RJ45) The Intelix AVO-A2-WP-F is an ultra-high performance audio balun designed for applications where audio quality is critical, such as high-end residential and broadcast. Used in pairs, the AVO-A2-WP-F is the perfect solution for transmitting two channels of analog audio over structured cabling, such as Cat 5. Simply place an AVO-A2-WP-F or compatible balun at each end of your cable run and connect your source and destination devices. The AVO-A2-WP-F features female RCA connectors on a standard decora plate.
Description
Liberty AV Solutions One Stereo Audio Wallplate Balun: 2 mono or 1 stereo; standard white decora plate; fits in a single gang wallbox (2 female RCA to 1 RJ45) The Intelix AVO-A2-WP-F is an ultra-high performance audio balun designed for applications where audio quality is critical, such as high-end residential and broadcast. Used in pairs, the AVO-A2-WP-F is the perfect solution for transmitting two channels of analog audio over structured cabling, such as Cat 5. Simply place an AVO-A2-WP-F or compatible balun at each end of your cable run and connect your source and destination devices. The AVO-A2-WP-F features female RCA connectors on a standard decora plate.

Suppliers

Company
Product
Description
Supplier Links
Intelix AVO-A2-WP-F Stereo Audio Wallplate Balun - AVO-A2-WP-F - Visual Sound, Inc.
Broomall, PA, USA
Intelix AVO-A2-WP-F Stereo Audio Wallplate Balun
AVO-A2-WP-F
Intelix AVO-A2-WP-F Stereo Audio Wallplate Balun AVO-A2-WP-F
Liberty AV Solutions One Stereo Audio Wallplate Balun: 2 mono or 1 stereo; standard white decora plate; fits in a single gang wallbox (2 female RCA to 1 RJ45) The Intelix AVO-A2-WP-F is an ultra-high performance audio balun designed for applications where audio quality is critical, such as high-end residential and broadcast. Used in pairs, the AVO-A2-WP-F is the perfect solution for transmitting two channels of analog audio over structured cabling, such as Cat 5. Simply place an AVO-A2-WP-F or compatible balun at each end of your cable run and connect your source and destination devices. The AVO-A2-WP-F features female RCA connectors on a standard decora plate.

Liberty AV Solutions

One Stereo Audio Wallplate Balun: 2 mono or 1 stereo; standard white decora plate; fits in a single gang wallbox (2 female RCA to 1 RJ45)

The Intelix AVO-A2-WP-F is an ultra-high performance audio balun designed for applications where audio quality is critical, such as high-end residential and broadcast. Used in pairs, the AVO-A2-WP-F is the perfect solution for transmitting two channels of analog audio over structured cabling, such as Cat 5. Simply place an AVO-A2-WP-F or compatible balun at each end of your cable run and connect your source and destination devices. The AVO-A2-WP-F features female RCA connectors on a standard decora plate.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number AVO-A2-WP-F
Product Name Intelix AVO-A2-WP-F Stereo Audio Wallplate Balun
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details