Visual Sound, Inc. 18" x 24" Adj w/Keyboard & Mouse AVJ42KB

Description
Luxor Corp. Compact steel mobile computer workstation with pull-out keyboard and mouse shelf. Unit is adjustable in 2" increments, and includes 3-outlet 15' UL and CSA electric assembly. Compact steel mobile computer workstation with pull-out keyboard and mouse shelf. Unit is adjustable in 2" increments, and includes 3-outlet 15' UL and CSA electric assembly, 4" casters, 2 with locking brake, and handle holes for easy mobility. Available in black, red, green, yellow and royal blue.
Description
Luxor Corp. Compact steel mobile computer workstation with pull-out keyboard and mouse shelf. Unit is adjustable in 2" increments, and includes 3-outlet 15' UL and CSA electric assembly. Compact steel mobile computer workstation with pull-out keyboard and mouse shelf. Unit is adjustable in 2" increments, and includes 3-outlet 15' UL and CSA electric assembly, 4" casters, 2 with locking brake, and handle holes for easy mobility. Available in black, red, green, yellow and royal blue.

Suppliers

Company
Product
Description
Supplier Links
18
Broomall, PA, USA
18" x 24" Adj w/Keyboard & Mouse
AVJ42KB
18" x 24" Adj w/Keyboard & Mouse AVJ42KB
Luxor Corp. Compact steel mobile computer workstation with pull-out keyboard and mouse shelf. Unit is adjustable in 2" increments, and includes 3-outlet 15' UL and CSA electric assembly. Compact steel mobile computer workstation with pull-out keyboard and mouse shelf. Unit is adjustable in 2" increments, and includes 3-outlet 15' UL and CSA electric assembly, 4" casters, 2 with locking brake, and handle holes for easy mobility. Available in black, red, green, yellow and royal blue.

Luxor Corp.

Compact steel mobile computer workstation with pull-out keyboard and mouse shelf. Unit is adjustable in 2" increments, and includes 3-outlet 15' UL and CSA electric assembly.

Compact steel mobile computer workstation with pull-out keyboard and mouse shelf. Unit is adjustable in 2" increments, and includes 3-outlet 15' UL and CSA electric assembly, 4" casters, 2 with locking brake, and handle holes for easy mobility. Available in black, red, green, yellow and royal blue.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number AVJ42KB
Product Name 18" x 24" Adj w/Keyboard & Mouse
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

AC600 Series UPUV Class 1 Biological Safety Workstation - AC632UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Elevatek Workstation Cantilever (Mobile), Crank, Laminated Wood (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 71.0 to 87.0 inch (1803 to 2210 mm)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details