Visual Sound, Inc. 54x30x25-inch Adjustable Computer Table/Monitor/Television Cart AVCT6-54J

Description
Da-Lite Screen Company LLC This cart has been designed to give the lasting performance and quality you expect. 25x30-inch top shelf 21x18-inch keyboard shelf Robotic arc welded for added strength Aircraft quality 4-inch casters and O-rings for smooth, quiet operation Black powder coated finish No-slip pad 0.5 inch safety lips No sharp edges
Description
Da-Lite Screen Company LLC This cart has been designed to give the lasting performance and quality you expect. 25x30-inch top shelf 21x18-inch keyboard shelf Robotic arc welded for added strength Aircraft quality 4-inch casters and O-rings for smooth, quiet operation Black powder coated finish No-slip pad 0.5 inch safety lips No sharp edges

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
54x30x25-inch Adjustable Computer Table/Monitor/Television Cart
AVCT6-54J
54x30x25-inch Adjustable Computer Table/Monitor/Television Cart AVCT6-54J
Da-Lite Screen Company LLC This cart has been designed to give the lasting performance and quality you expect. 25x30-inch top shelf 21x18-inch keyboard shelf Robotic arc welded for added strength Aircraft quality 4-inch casters and O-rings for smooth, quiet operation Black powder coated finish No-slip pad 0.5 inch safety lips No sharp edges

Da-Lite Screen Company LLC

This cart has been designed to give the lasting performance and quality you expect.

  • 25x30-inch top shelf
  • 21x18-inch keyboard shelf
  • Robotic arc welded for added strength
  • Aircraft quality 4-inch casters and O-rings for smooth, quiet operation
  • Black powder coated finish
  • No-slip pad
  • 0.5 inch safety lips
  • No sharp edges
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number AVCT6-54J
Product Name 54x30x25-inch Adjustable Computer Table/Monitor/Television Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 2.2 inch (54.80 mm)
View Details
ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Combination PCR Workstation - AC624LFUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details