Visual Sound, Inc. HUM KILLER Audio Isolation Module AV-HK1X

Description
RDL, Radio Design Labs The AV-HK1X is a mono transformer isolation module for use with a balanced, low impedance source and either a low or high impedance load. Input and output connections are provided on XLR jacks with gold-plated contacts. The shield (pin 1) connection of the INPUT jack is electrically isolated from the case and from the output ground (pin 1) at audio frequencies. The ground (pin 1) connection of the OUTPUT jack is connected to the case shield. The user audio source, such as a mixer, preamplifier or other professional audio product, connects to the AV-HK1X input. The module output should be connected to the input of the grounded amplifier or mixer in the audio system. Galvanic isolation between the input and output is provided by a studio quality audio transformer. The AV-HK1X breaks the ""ground loop"" connection that can produce hum in a sound system. The input connector shield does provide a radio frequency ground return, thereby preserving system immunity to radio interference. The AV-HK1X is a rugged product designed for portable use. For fixed installations, a mounting bracket is included. Ground Isolation in Balanced Line Line-Level Ground-Loop Elimination Balanced Mono Galvanic Isolation Isolation in Rugged Field Case Portable or Permanent Isolation Module
Description
RDL, Radio Design Labs The AV-HK1X is a mono transformer isolation module for use with a balanced, low impedance source and either a low or high impedance load. Input and output connections are provided on XLR jacks with gold-plated contacts. The shield (pin 1) connection of the INPUT jack is electrically isolated from the case and from the output ground (pin 1) at audio frequencies. The ground (pin 1) connection of the OUTPUT jack is connected to the case shield. The user audio source, such as a mixer, preamplifier or other professional audio product, connects to the AV-HK1X input. The module output should be connected to the input of the grounded amplifier or mixer in the audio system. Galvanic isolation between the input and output is provided by a studio quality audio transformer. The AV-HK1X breaks the ""ground loop"" connection that can produce hum in a sound system. The input connector shield does provide a radio frequency ground return, thereby preserving system immunity to radio interference. The AV-HK1X is a rugged product designed for portable use. For fixed installations, a mounting bracket is included. Ground Isolation in Balanced Line Line-Level Ground-Loop Elimination Balanced Mono Galvanic Isolation Isolation in Rugged Field Case Portable or Permanent Isolation Module

Suppliers

Company
Product
Description
Supplier Links
HUM KILLER Audio Isolation Module - AV-HK1X - Visual Sound, Inc.
Broomall, PA, USA
HUM KILLER Audio Isolation Module
AV-HK1X
HUM KILLER Audio Isolation Module AV-HK1X
RDL, Radio Design Labs The AV-HK1X is a mono transformer isolation module for use with a balanced, low impedance source and either a low or high impedance load. Input and output connections are provided on XLR jacks with gold-plated contacts. The shield (pin 1) connection of the INPUT jack is electrically isolated from the case and from the output ground (pin 1) at audio frequencies. The ground (pin 1) connection of the OUTPUT jack is connected to the case shield. The user audio source, such as a mixer, preamplifier or other professional audio product, connects to the AV-HK1X input. The module output should be connected to the input of the grounded amplifier or mixer in the audio system. Galvanic isolation between the input and output is provided by a studio quality audio transformer. The AV-HK1X breaks the ""ground loop"" connection that can produce hum in a sound system. The input connector shield does provide a radio frequency ground return, thereby preserving system immunity to radio interference. The AV-HK1X is a rugged product designed for portable use. For fixed installations, a mounting bracket is included. Ground Isolation in Balanced Line Line-Level Ground-Loop Elimination Balanced Mono Galvanic Isolation Isolation in Rugged Field Case Portable or Permanent Isolation Module

RDL, Radio Design Labs

The AV-HK1X is a mono transformer isolation module for use with a balanced, low impedance source and either a low or high impedance load. Input and output connections are provided on XLR jacks with gold-plated contacts.
The shield (pin 1) connection of the INPUT jack is electrically isolated from the case and from the output ground (pin 1) at audio frequencies. The ground (pin 1) connection of the OUTPUT jack is connected to the case shield. The user audio source, such as a mixer, preamplifier or other professional audio product, connects to the AV-HK1X input. The module output should be connected to the input of the grounded amplifier or mixer in the audio system.
Galvanic isolation between the input and output is provided by a studio quality audio transformer. The AV-HK1X breaks the ""ground loop"" connection that can produce hum in a sound system. The input connector shield does provide a radio frequency ground return, thereby preserving system immunity to radio interference.
The AV-HK1X is a rugged product designed for portable use. For fixed installations, a mounting bracket is included.

  • Ground Isolation in Balanced Line
  • Line-Level Ground-Loop Elimination
  • Balanced Mono Galvanic Isolation
  • Isolation in Rugged Field Case
  • Portable or Permanent Isolation Module
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number AV-HK1X
Product Name HUM KILLER Audio Isolation Module
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details