Visual Sound, Inc. HUM KILLER Stereo Audio Isolation Module AV-HK1

Description
RDL, Radio Design Labs The AV-HK1 is a stereo transformer isolation module for use with unbalanced, high impedance audio inputs. Input and output connections are provided on gold-plated phono jacks. The AV-HK1 is supplied with two adapter cables to facilitate connecting with products that use mini-plugs and jacks. The shield connection of each INPUT jack is electrically isolated from the case and from the output ground. The shield connection of each OUTPUT jack is connected to the case shield. The user audio source, such as a computer, CD player, cassette player or other consumer audio product, connects to the AV-HK1 INPUT. The OUTPUT should be connected to the input of the grounded amplifier or mixer in the audio system. Input and output jacks are oriented left (L) and right (R) when the user is facing each end panel. The correct channel orientation is indicated on the front panel of the module. The AV-HK1 is a rugged product designed for portable use. For fixed installations, a mounting bracket is included. Many consumer audio inputs and outputs use stereo mini-plugs and jacks. The AV-HK1 includes two adapter cables to interface with these products. The cable kits are also available separately from RDL in the event a cable becomes worn or lost. Model AV-AC2 Cable Kit (included with AV-HK1), Includes: 1 each Dual Phono to Stereo Mini-plug; Length: 8 in. (20 cm) + connectors 1 each Dual Phono to Stereo Mini-jack; Length: 8 in. (20 cm) + connectors. Ground Isolation in Unbalanced Line Ground-Loop Elimination Unbalanced Stereo Galvanic Isolation Isolation in Rugged Field Case Portable or Permanent Isolation Module
Description
RDL, Radio Design Labs The AV-HK1 is a stereo transformer isolation module for use with unbalanced, high impedance audio inputs. Input and output connections are provided on gold-plated phono jacks. The AV-HK1 is supplied with two adapter cables to facilitate connecting with products that use mini-plugs and jacks. The shield connection of each INPUT jack is electrically isolated from the case and from the output ground. The shield connection of each OUTPUT jack is connected to the case shield. The user audio source, such as a computer, CD player, cassette player or other consumer audio product, connects to the AV-HK1 INPUT. The OUTPUT should be connected to the input of the grounded amplifier or mixer in the audio system. Input and output jacks are oriented left (L) and right (R) when the user is facing each end panel. The correct channel orientation is indicated on the front panel of the module. The AV-HK1 is a rugged product designed for portable use. For fixed installations, a mounting bracket is included. Many consumer audio inputs and outputs use stereo mini-plugs and jacks. The AV-HK1 includes two adapter cables to interface with these products. The cable kits are also available separately from RDL in the event a cable becomes worn or lost. Model AV-AC2 Cable Kit (included with AV-HK1), Includes: 1 each Dual Phono to Stereo Mini-plug; Length: 8 in. (20 cm) + connectors 1 each Dual Phono to Stereo Mini-jack; Length: 8 in. (20 cm) + connectors. Ground Isolation in Unbalanced Line Ground-Loop Elimination Unbalanced Stereo Galvanic Isolation Isolation in Rugged Field Case Portable or Permanent Isolation Module

Suppliers

Company
Product
Description
Supplier Links
HUM KILLER Stereo Audio Isolation Module - AV-HK1 - Visual Sound, Inc.
Broomall, PA, USA
HUM KILLER Stereo Audio Isolation Module
AV-HK1
HUM KILLER Stereo Audio Isolation Module AV-HK1
RDL, Radio Design Labs The AV-HK1 is a stereo transformer isolation module for use with unbalanced, high impedance audio inputs. Input and output connections are provided on gold-plated phono jacks. The AV-HK1 is supplied with two adapter cables to facilitate connecting with products that use mini-plugs and jacks. The shield connection of each INPUT jack is electrically isolated from the case and from the output ground. The shield connection of each OUTPUT jack is connected to the case shield. The user audio source, such as a computer, CD player, cassette player or other consumer audio product, connects to the AV-HK1 INPUT. The OUTPUT should be connected to the input of the grounded amplifier or mixer in the audio system. Input and output jacks are oriented left (L) and right (R) when the user is facing each end panel. The correct channel orientation is indicated on the front panel of the module. The AV-HK1 is a rugged product designed for portable use. For fixed installations, a mounting bracket is included. Many consumer audio inputs and outputs use stereo mini-plugs and jacks. The AV-HK1 includes two adapter cables to interface with these products. The cable kits are also available separately from RDL in the event a cable becomes worn or lost. Model AV-AC2 Cable Kit (included with AV-HK1), Includes: 1 each Dual Phono to Stereo Mini-plug; Length: 8 in. (20 cm) + connectors 1 each Dual Phono to Stereo Mini-jack; Length: 8 in. (20 cm) + connectors. Ground Isolation in Unbalanced Line Ground-Loop Elimination Unbalanced Stereo Galvanic Isolation Isolation in Rugged Field Case Portable or Permanent Isolation Module

RDL, Radio Design Labs

The AV-HK1 is a stereo transformer isolation module for use with unbalanced, high impedance audio inputs. Input and output connections are provided on gold-plated phono jacks. The AV-HK1 is supplied with two adapter cables to facilitate connecting with products that use mini-plugs and jacks.
The shield connection of each INPUT jack is electrically isolated from the case and from the output ground. The shield connection of each OUTPUT jack is connected to the case shield. The user audio source, such as a computer, CD player, cassette player or other consumer audio product, connects to the AV-HK1 INPUT. The OUTPUT should be connected to the input of the grounded amplifier or mixer in the audio system.
Input and output jacks are oriented left (L) and right (R) when the user is facing each end panel. The correct channel orientation is indicated on the front panel of the module.
The AV-HK1 is a rugged product designed for portable use. For fixed installations, a mounting bracket is included. Many consumer audio inputs and outputs use stereo mini-plugs and jacks. The AV-HK1 includes two adapter cables to interface with these products. The cable kits are also available separately from RDL in the event a cable becomes worn or lost.
Model AV-AC2 Cable Kit (included with AV-HK1), Includes: 1 each Dual Phono to Stereo Mini-plug; Length: 8 in. (20 cm) + connectors 1 each Dual Phono to Stereo Mini-jack; Length: 8 in. (20 cm) + connectors.

  • Ground Isolation in Unbalanced Line
  • Ground-Loop Elimination
  • Unbalanced Stereo Galvanic Isolation
  • Isolation in Rugged Field Case
  • Portable or Permanent Isolation Module
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number AV-HK1
Product Name HUM KILLER Stereo Audio Isolation Module
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
USB Video Adapters - 1924686 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details