Visual Sound, Inc. Line-Level Audio Divider/Combiner AV-DC4

Description
RDL, Radio Design Labs The AV-DC4 is a mono transformer-coupled audio divider/ combiner module for use with balanced, low or high impedance audio inputs and outputs. Input and output connections are provided on XLR jacks with gold-plated contacts. The AV-DC4 features four identical channels. Each channel may be used as either an input or as an output. Two XLR jacks are provided on each channel. The female jack is used if the channel is being used as an input; the male jack is used if the channel is being used as an output. The shield (pin 1) connections of both XLR jacks on a particular channel are normally connected to ground. The GND LIFT switch on each channel is used to disconnect the shield from circuit ground at audio frequencies. Galvanic isolation between each of the channels is provided by a studio quality audio transformer. The AV-DC4 breaks the ""ground loop"" connection that can produce hum in a sound system. The input connector shield does provide a radio frequency ground return, thereby preserving system immunity to radio interference. The four channels allow multiple uses for the AV-DC4. A single mono audio source can be divided to feed one, two or three mono equipment inputs. A stereo source can be combined to mono, feeding one or two mono equipment inputs. A mono source can be divided to feed a stereo equipment input (left and right). A stereo source can be combined to mono and simultaneously be divided to feed the mono signal to both the left and right inputs of stereo equipment. Ground lift may be selected individually on any of the channels. The AV-DC4 is a rugged product designed for portable use. For fixed installations, a mounting bracket is included. Combine Audio Signals to a Single Output Combine Stereo Line-Level Signals Feed a Mono Signal to Stereo Inputs Combine Multiple Lines to a Single Input Switch-Selectable Ground Isolation in Balanced Lines Line-Level Ground-Loop Elimination Balanced Mono Galvanic Isolation Signal Divider or Combiner in Rugged Field Case
Description
RDL, Radio Design Labs The AV-DC4 is a mono transformer-coupled audio divider/ combiner module for use with balanced, low or high impedance audio inputs and outputs. Input and output connections are provided on XLR jacks with gold-plated contacts. The AV-DC4 features four identical channels. Each channel may be used as either an input or as an output. Two XLR jacks are provided on each channel. The female jack is used if the channel is being used as an input; the male jack is used if the channel is being used as an output. The shield (pin 1) connections of both XLR jacks on a particular channel are normally connected to ground. The GND LIFT switch on each channel is used to disconnect the shield from circuit ground at audio frequencies. Galvanic isolation between each of the channels is provided by a studio quality audio transformer. The AV-DC4 breaks the ""ground loop"" connection that can produce hum in a sound system. The input connector shield does provide a radio frequency ground return, thereby preserving system immunity to radio interference. The four channels allow multiple uses for the AV-DC4. A single mono audio source can be divided to feed one, two or three mono equipment inputs. A stereo source can be combined to mono, feeding one or two mono equipment inputs. A mono source can be divided to feed a stereo equipment input (left and right). A stereo source can be combined to mono and simultaneously be divided to feed the mono signal to both the left and right inputs of stereo equipment. Ground lift may be selected individually on any of the channels. The AV-DC4 is a rugged product designed for portable use. For fixed installations, a mounting bracket is included. Combine Audio Signals to a Single Output Combine Stereo Line-Level Signals Feed a Mono Signal to Stereo Inputs Combine Multiple Lines to a Single Input Switch-Selectable Ground Isolation in Balanced Lines Line-Level Ground-Loop Elimination Balanced Mono Galvanic Isolation Signal Divider or Combiner in Rugged Field Case

Suppliers

Company
Product
Description
Supplier Links
Line-Level Audio Divider/Combiner - AV-DC4 - Visual Sound, Inc.
Broomall, PA, USA
Line-Level Audio Divider/Combiner
AV-DC4
Line-Level Audio Divider/Combiner AV-DC4
RDL, Radio Design Labs The AV-DC4 is a mono transformer-coupled audio divider/ combiner module for use with balanced, low or high impedance audio inputs and outputs. Input and output connections are provided on XLR jacks with gold-plated contacts. The AV-DC4 features four identical channels. Each channel may be used as either an input or as an output. Two XLR jacks are provided on each channel. The female jack is used if the channel is being used as an input; the male jack is used if the channel is being used as an output. The shield (pin 1) connections of both XLR jacks on a particular channel are normally connected to ground. The GND LIFT switch on each channel is used to disconnect the shield from circuit ground at audio frequencies. Galvanic isolation between each of the channels is provided by a studio quality audio transformer. The AV-DC4 breaks the ""ground loop"" connection that can produce hum in a sound system. The input connector shield does provide a radio frequency ground return, thereby preserving system immunity to radio interference. The four channels allow multiple uses for the AV-DC4. A single mono audio source can be divided to feed one, two or three mono equipment inputs. A stereo source can be combined to mono, feeding one or two mono equipment inputs. A mono source can be divided to feed a stereo equipment input (left and right). A stereo source can be combined to mono and simultaneously be divided to feed the mono signal to both the left and right inputs of stereo equipment. Ground lift may be selected individually on any of the channels. The AV-DC4 is a rugged product designed for portable use. For fixed installations, a mounting bracket is included. Combine Audio Signals to a Single Output Combine Stereo Line-Level Signals Feed a Mono Signal to Stereo Inputs Combine Multiple Lines to a Single Input Switch-Selectable Ground Isolation in Balanced Lines Line-Level Ground-Loop Elimination Balanced Mono Galvanic Isolation Signal Divider or Combiner in Rugged Field Case

RDL, Radio Design Labs

The AV-DC4 is a mono transformer-coupled audio divider/ combiner module for use with balanced, low or high impedance audio inputs and outputs. Input and output connections are provided on XLR jacks with gold-plated contacts. The AV-DC4 features four identical channels. Each channel may be used as either an input or as an output. Two XLR jacks are provided on each channel. The female jack is used if the channel is being used as an input; the male jack is used if the channel is being used as an output. The shield (pin 1) connections of both XLR jacks on a particular channel are normally connected to ground. The GND LIFT switch on each channel is used to disconnect the shield from circuit ground at audio frequencies.
Galvanic isolation between each of the channels is provided by a studio quality audio transformer. The AV-DC4 breaks the ""ground loop"" connection that can produce hum in a sound system. The input connector shield does provide a radio frequency ground return, thereby preserving system immunity to radio interference.
The four channels allow multiple uses for the AV-DC4. A single mono audio source can be divided to feed one, two or three mono equipment inputs. A stereo source can be combined to mono, feeding one or two mono equipment inputs. A mono source can be divided to feed a stereo equipment input (left and right). A stereo source can be combined to mono and simultaneously be divided to feed the mono signal to both the left and right inputs of stereo equipment. Ground lift may be selected individually on any of the channels.
The AV-DC4 is a rugged product designed for portable use. For fixed installations, a mounting bracket is included.

  • Combine Audio Signals to a Single Output
  • Combine Stereo Line-Level Signals
  • Feed a Mono Signal to Stereo Inputs
  • Combine Multiple Lines to a Single Input
  • Switch-Selectable Ground Isolation in Balanced Lines
  • Line-Level Ground-Loop Elimination
  • Balanced Mono Galvanic Isolation
  • Signal Divider or Combiner in Rugged Field Case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AV-DC4
Product Name Line-Level Audio Divider/Combiner
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
2-Channel Class D Full-Range Amplifier, 100 W x 2 @ 2 Ω / 75 W x 2 @ 4 Ω - 14.4V - XD200/2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details