Visual Sound, Inc. Remote Momentary-Mute/Cough Switch ATW-RCS1

Description
Audio-Technica U.S., Inc. The Audio-Technica ATW-RCS1 remote momentary-mute/cough switch allows you to momentarily mute your Audio-Technica wireless microphone quickly and easily during a presentation. The ATW-RCS1 momentary-mute/cough switch is ideal for ministers, public speakers and other performers using the AT892cW MicroSet® headworn microphone as well as for any other wireless users who need the ability to momentarily mute a wireless microphone remotely. It is designed to be installed between a wireless microphone using an HRS-type connector and its associated UniPak™ body-pack wireless transmitter. The ATW-RCS1 features a large momentary pushbutton switch. The unit is supplied with a permanently attached 22" cable terminated with an HRS-type connector that attaches to the input jack on a UniPak™ transmitter. Its all-metal construction and heavy-duty pushbutton are built to withstand rugged use. A durable belt clip is provided for ease of wear.
Description
Audio-Technica U.S., Inc. The Audio-Technica ATW-RCS1 remote momentary-mute/cough switch allows you to momentarily mute your Audio-Technica wireless microphone quickly and easily during a presentation. The ATW-RCS1 momentary-mute/cough switch is ideal for ministers, public speakers and other performers using the AT892cW MicroSet® headworn microphone as well as for any other wireless users who need the ability to momentarily mute a wireless microphone remotely. It is designed to be installed between a wireless microphone using an HRS-type connector and its associated UniPak™ body-pack wireless transmitter. The ATW-RCS1 features a large momentary pushbutton switch. The unit is supplied with a permanently attached 22" cable terminated with an HRS-type connector that attaches to the input jack on a UniPak™ transmitter. Its all-metal construction and heavy-duty pushbutton are built to withstand rugged use. A durable belt clip is provided for ease of wear.

Suppliers

Company
Product
Description
Supplier Links
Remote Momentary-Mute/Cough Switch - ATW-RCS1 - Visual Sound, Inc.
Broomall, PA, USA
Remote Momentary-Mute/Cough Switch
ATW-RCS1
Remote Momentary-Mute/Cough Switch ATW-RCS1
Audio-Technica U.S., Inc. The Audio-Technica ATW-RCS1 remote momentary-mute/cough switch allows you to momentarily mute your Audio-Technica wireless microphone quickly and easily during a presentation. The ATW-RCS1 momentary-mute/cough switch is ideal for ministers, public speakers and other performers using the AT892cW MicroSet® headworn microphone as well as for any other wireless users who need the ability to momentarily mute a wireless microphone remotely. It is designed to be installed between a wireless microphone using an HRS-type connector and its associated UniPak™ body-pack wireless transmitter. The ATW-RCS1 features a large momentary pushbutton switch. The unit is supplied with a permanently attached 22" cable terminated with an HRS-type connector that attaches to the input jack on a UniPak™ transmitter. Its all-metal construction and heavy-duty pushbutton are built to withstand rugged use. A durable belt clip is provided for ease of wear.

Audio-Technica U.S., Inc.

The Audio-Technica ATW-RCS1 remote momentary-mute/cough switch allows you to momentarily mute your Audio-Technica wireless microphone quickly and easily during a presentation. The ATW-RCS1 momentary-mute/cough switch is ideal for ministers, public speakers and other performers using the AT892cW MicroSet® headworn microphone as well as for any other wireless users who need the ability to momentarily mute a wireless microphone remotely. It is designed to be installed between a wireless microphone using an HRS-type connector and its associated UniPak™ body-pack wireless transmitter. The ATW-RCS1 features a large momentary pushbutton switch. The unit is supplied with a permanently attached 22" cable terminated with an HRS-type connector that attaches to the input jack on a UniPak™ transmitter. Its all-metal construction and heavy-duty pushbutton are built to withstand rugged use. A durable belt clip is provided for ease of wear.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-RCS1
Product Name Remote Momentary-Mute/Cough Switch
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 2603-CM06M-10P40-BA-5-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 58 dB
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers