Visual Sound, Inc. Active Antenna Splitter Kit ATW-49SP

Description
Audio-Technica U.S., Inc. The Audio-Technica ATW-49SP Active Antenna Splitter Kit includes two Active Antenna Splitters designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas. Each Active Antenna Splitter is a broadband device (frequency range from 440 to 900 MHz) that splits an incoming RF signal into two identical outgoing RF signals. One set of Active Antenna Splitters enables one set of antennas to feed wireless receivers of different frequency bands. Each kit includes: two one-input, two-output Active Antenna Splitters; four 18" BNC-to-BNC RG 58 coaxial antenna cables; two BNC-to-BNC barrel adapters One set of Active Antenna Splitters enables one set of antennas to feed wireless receivers of different frequency bands Each Active Antenna Splitter is a broadband device (440 to 900 MHz) that splits an incoming RF signal into two identical outgoing RF signals The Active Antenna Splitter provides unity gain: there is no RF signal loss from the original antenna signal Designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas Also suitable for use with a variety of other receivers and antennas
Description
Audio-Technica U.S., Inc. The Audio-Technica ATW-49SP Active Antenna Splitter Kit includes two Active Antenna Splitters designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas. Each Active Antenna Splitter is a broadband device (frequency range from 440 to 900 MHz) that splits an incoming RF signal into two identical outgoing RF signals. One set of Active Antenna Splitters enables one set of antennas to feed wireless receivers of different frequency bands. Each kit includes: two one-input, two-output Active Antenna Splitters; four 18" BNC-to-BNC RG 58 coaxial antenna cables; two BNC-to-BNC barrel adapters One set of Active Antenna Splitters enables one set of antennas to feed wireless receivers of different frequency bands Each Active Antenna Splitter is a broadband device (440 to 900 MHz) that splits an incoming RF signal into two identical outgoing RF signals The Active Antenna Splitter provides unity gain: there is no RF signal loss from the original antenna signal Designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas Also suitable for use with a variety of other receivers and antennas

Suppliers

Company
Product
Description
Supplier Links
Active Antenna Splitter Kit - ATW-49SP - Visual Sound, Inc.
Broomall, PA, USA
Active Antenna Splitter Kit
ATW-49SP
Active Antenna Splitter Kit ATW-49SP
Audio-Technica U.S., Inc. The Audio-Technica ATW-49SP Active Antenna Splitter Kit includes two Active Antenna Splitters designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas. Each Active Antenna Splitter is a broadband device (frequency range from 440 to 900 MHz) that splits an incoming RF signal into two identical outgoing RF signals. One set of Active Antenna Splitters enables one set of antennas to feed wireless receivers of different frequency bands. Each kit includes: two one-input, two-output Active Antenna Splitters; four 18" BNC-to-BNC RG 58 coaxial antenna cables; two BNC-to-BNC barrel adapters One set of Active Antenna Splitters enables one set of antennas to feed wireless receivers of different frequency bands Each Active Antenna Splitter is a broadband device (440 to 900 MHz) that splits an incoming RF signal into two identical outgoing RF signals The Active Antenna Splitter provides unity gain: there is no RF signal loss from the original antenna signal Designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas Also suitable for use with a variety of other receivers and antennas

Audio-Technica U.S., Inc.

The Audio-Technica ATW-49SP Active Antenna Splitter Kit includes two Active Antenna Splitters designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas. Each Active Antenna Splitter is a broadband device (frequency range from 440 to 900 MHz) that splits an incoming RF signal into two identical outgoing RF signals. One set of Active Antenna Splitters enables one set of antennas to feed wireless receivers of different frequency bands.

  • Each kit includes: two one-input, two-output Active Antenna Splitters; four 18" BNC-to-BNC RG 58 coaxial antenna cables; two BNC-to-BNC barrel adapters
  • One set of Active Antenna Splitters enables one set of antennas to feed wireless receivers of different frequency bands
  • Each Active Antenna Splitter is a broadband device (440 to 900 MHz) that splits an incoming RF signal into two identical outgoing RF signals
  • The Active Antenna Splitter provides unity gain: there is no RF signal loss from the original antenna signal
  • Designed for use with Audio-Technica 4000 and 5000 Series UHF wireless receivers and ATW-A49 LPDA antennas
  • Also suitable for use with a variety of other receivers and antennas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-49SP
Product Name Active Antenna Splitter Kit
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Wireless Systems Microphone - W3ADX20i Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details