Visual Sound, Inc. Garden Speaker (Tall Base) 70 V ATS183GL

Description
Atlas Sound The Atlas Sound ATS183GL garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter.The Atlas Sound garden speakers are designed to blend into any environment. They are available with two different base models. Model includes a deep base for in-landscape burial. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landsca ping process and also eliminates the potential for theft from the construction site. The ATS183GL Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates.
Description
Atlas Sound The Atlas Sound ATS183GL garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter.The Atlas Sound garden speakers are designed to blend into any environment. They are available with two different base models. Model includes a deep base for in-landscape burial. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landsca ping process and also eliminates the potential for theft from the construction site. The ATS183GL Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates.

Suppliers

Company
Product
Description
Supplier Links
Garden Speaker (Tall Base) 70 V - ATS183GL - Visual Sound, Inc.
Broomall, PA, USA
Garden Speaker (Tall Base) 70 V
ATS183GL
Garden Speaker (Tall Base) 70 V ATS183GL
Atlas Sound The Atlas Sound ATS183GL garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter.The Atlas Sound garden speakers are designed to blend into any environment. They are available with two different base models. Model includes a deep base for in-landscape burial. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landsca ping process and also eliminates the potential for theft from the construction site. The ATS183GL Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates.

Atlas Sound

The Atlas Sound ATS183GL garden speaker, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter.The Atlas Sound garden speakers are designed to blend into any environment. They are available with two different base models. Model includes a deep base for in-landscape burial. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landscaping process and also eliminates the potential for theft from the construction site. The ATS183GL Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ATS183GL
Product Name Garden Speaker (Tall Base) 70 V
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176048 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 98 dB
Size 0.20 inch (5 mm)
View Details