Visual Sound, Inc. Hypercardioid Dynamic Instrument Microphone ATM650

Description
Audio-Technica U.S., Inc. This versatile addition to the Artist Series features a new multi-stage flat grille design for precise positioning close to the sound source. Equipped with a neodymium magnet for high-output performance, the ATM650 has a frequency response tailored for clear sound reproduction of guitar cabinets, snare and percussion. A-T's innovative dual-wall floating construction banishes handling noise.
Description
Audio-Technica U.S., Inc. This versatile addition to the Artist Series features a new multi-stage flat grille design for precise positioning close to the sound source. Equipped with a neodymium magnet for high-output performance, the ATM650 has a frequency response tailored for clear sound reproduction of guitar cabinets, snare and percussion. A-T's innovative dual-wall floating construction banishes handling noise.

Suppliers

Company
Product
Description
Supplier Links
Hypercardioid Dynamic Instrument Microphone - ATM650 - Visual Sound, Inc.
Broomall, PA, USA
Hypercardioid Dynamic Instrument Microphone
ATM650
Hypercardioid Dynamic Instrument Microphone ATM650
Audio-Technica U.S., Inc. This versatile addition to the Artist Series features a new multi-stage flat grille design for precise positioning close to the sound source. Equipped with a neodymium magnet for high-output performance, the ATM650 has a frequency response tailored for clear sound reproduction of guitar cabinets, snare and percussion. A-T's innovative dual-wall floating construction banishes handling noise.

Audio-Technica U.S., Inc.

This versatile addition to the Artist Series features a new multi-stage flat grille design for precise positioning close to the sound source. Equipped with a neodymium magnet for high-output performance, the ATM650 has a frequency response tailored for clear sound reproduction of guitar cabinets, snare and percussion. A-T's innovative dual-wall floating construction banishes handling noise.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATM650
Product Name Hypercardioid Dynamic Instrument Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
 - USX800HC - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details