Audio-Technica U.S., Inc.
Audio-Technica's ATH-M20 dynamic stereo headphones offer exceptional clarity and maximum comfort for hours of listening. The headphones' low-profile, closed-back design provides superior isolation in high-volume listening situations. Features include: 40 mm drivers, each with a neodymium magnet structure; lightweight, adjustable cushioned headband; gold-plated stereo 1/8" (3.5 mm) connector with strain relief and snap-on ¼" (6.3 mm) adapter; ultra-flexible 10" coiled cable with single-side exit.
Closed-back dynamic stereo headphones deliver exceptional clarity
Rich bass response with extended high end
40 mm drivers with neodymium magnets and copper-clad aluminum wire voice coils
Circumaural design ensures superior isolation
Adjustable cushioned headband and lightweight design for maximum comfort
1/8" (3.5 mm) stereo connector and snap-on 1/4" (6.3 mm) adapter
Ultra-flexible 10' coiled cable with left-side entry
Audio-Technica U.S., Inc.
Audio-Technica's ATH-M20 dynamic stereo headphones offer exceptional clarity and maximum comfort for hours of listening. The headphones' low-profile, closed-back design provides superior isolation in high-volume listening situations. Features include: 40 mm drivers, each with a neodymium magnet structure; lightweight, adjustable cushioned headband; gold-plated stereo 1/8" (3.5 mm) connector with strain relief and snap-on ¼" (6.3 mm) adapter; ultra-flexible 10" coiled cable with single-side exit.
- Closed-back dynamic stereo headphones deliver exceptional clarity
- Rich bass response with extended high end
- 40 mm drivers with neodymium magnets and copper-clad aluminum wire voice coils
- Circumaural design ensures superior isolation
- Adjustable cushioned headband and lightweight design for maximum comfort
- 1/8" (3.5 mm) stereo connector and snap-on 1/4" (6.3 mm) adapter
- Ultra-flexible 10' coiled cable with left-side entry