Visual Sound, Inc. Infrared Conference System ATCS-60

Description
Audio-Technica U.S., Inc. The ATCS-60 infrared conference system offers all the advantages of infrared communication complete with wireless transceiver microphone units. Wireless infrared technology provides the user with greater flexibility while configuring the system and freedom of choice when placing microphones. From intimate meetings to large boardrooms and events, the ATCS-60 will adapt to meet your needs. Additional features include four selectable channels for multi-language conferences and an automated camera function facilitating audio visual integration. The option of software control is also available, with the user able to adjust camera position and microphone settings from "Conference Manager" software. Infrared technology keeps your information in your conference room In the 21st century, the control of information is a top priority. With the ATCS-60 conference system your wireless signal won't leave the room, let alone reach another building. While typical UHF wireless systems broadcast right through walls, the ATCS-60 keeps your signals safe & secure, with no information leakage. Praised for flexible system configuration, intuitive operation, and selectable channels for multi-language groups, Audio-Technica's innovative ATCS-60 is a natural choice for everything from large-scale conferences to intimate gatherings. Wherever your communications lead you, experience more. General Features Flexible and easy modify Microphone and camera settings can be controlled by a PC running the "Conference Manager" software. The upgradable structure of the system makes it easier to adapt your conference setup. Unit selection function By utilizing ID switch methodology, the ATCS-60 guarantees prompt and responsive unit selection. All finish function The chairperson's unit has control to override all other units with the "all finish" function. Battery life indication When battery life is low, both the power LED and microphone LED will flash rapidly as a warning. Listening options Built-in speaker and headphone jack with personal volume control. Voice Detection The user can select automatic or manual mode. In the automatic mode, the microphone is turned on when spoken into and turned off when there is no voice. The holding time can be altered to cater to users' needs. In manual mode, the simple operation of pressing the TALK (speech) button enables the on/off switching. Simultaneous interpretation Up to 4 separate channefor multi language meetings, making it possible to have one mother tongue and three additional translations.
Description
Audio-Technica U.S., Inc. The ATCS-60 infrared conference system offers all the advantages of infrared communication complete with wireless transceiver microphone units. Wireless infrared technology provides the user with greater flexibility while configuring the system and freedom of choice when placing microphones. From intimate meetings to large boardrooms and events, the ATCS-60 will adapt to meet your needs. Additional features include four selectable channels for multi-language conferences and an automated camera function facilitating audio visual integration. The option of software control is also available, with the user able to adjust camera position and microphone settings from "Conference Manager" software. Infrared technology keeps your information in your conference room In the 21st century, the control of information is a top priority. With the ATCS-60 conference system your wireless signal won't leave the room, let alone reach another building. While typical UHF wireless systems broadcast right through walls, the ATCS-60 keeps your signals safe & secure, with no information leakage. Praised for flexible system configuration, intuitive operation, and selectable channels for multi-language groups, Audio-Technica's innovative ATCS-60 is a natural choice for everything from large-scale conferences to intimate gatherings. Wherever your communications lead you, experience more. General Features Flexible and easy modify Microphone and camera settings can be controlled by a PC running the "Conference Manager" software. The upgradable structure of the system makes it easier to adapt your conference setup. Unit selection function By utilizing ID switch methodology, the ATCS-60 guarantees prompt and responsive unit selection. All finish function The chairperson's unit has control to override all other units with the "all finish" function. Battery life indication When battery life is low, both the power LED and microphone LED will flash rapidly as a warning. Listening options Built-in speaker and headphone jack with personal volume control. Voice Detection The user can select automatic or manual mode. In the automatic mode, the microphone is turned on when spoken into and turned off when there is no voice. The holding time can be altered to cater to users' needs. In manual mode, the simple operation of pressing the TALK (speech) button enables the on/off switching. Simultaneous interpretation Up to 4 separate channefor multi language meetings, making it possible to have one mother tongue and three additional translations.

Suppliers

Company
Product
Description
Supplier Links
Infrared Conference System - ATCS-60 - Visual Sound, Inc.
Broomall, PA, USA
Infrared Conference System
ATCS-60
Infrared Conference System ATCS-60
Audio-Technica U.S., Inc. The ATCS-60 infrared conference system offers all the advantages of infrared communication complete with wireless transceiver microphone units. Wireless infrared technology provides the user with greater flexibility while configuring the system and freedom of choice when placing microphones. From intimate meetings to large boardrooms and events, the ATCS-60 will adapt to meet your needs. Additional features include four selectable channels for multi-language conferences and an automated camera function facilitating audio visual integration. The option of software control is also available, with the user able to adjust camera position and microphone settings from "Conference Manager" software. Infrared technology keeps your information in your conference room In the 21st century, the control of information is a top priority. With the ATCS-60 conference system your wireless signal won't leave the room, let alone reach another building. While typical UHF wireless systems broadcast right through walls, the ATCS-60 keeps your signals safe & secure, with no information leakage. Praised for flexible system configuration, intuitive operation, and selectable channels for multi-language groups, Audio-Technica's innovative ATCS-60 is a natural choice for everything from large-scale conferences to intimate gatherings. Wherever your communications lead you, experience more. General Features Flexible and easy modify Microphone and camera settings can be controlled by a PC running the "Conference Manager" software. The upgradable structure of the system makes it easier to adapt your conference setup. Unit selection function By utilizing ID switch methodology, the ATCS-60 guarantees prompt and responsive unit selection. All finish function The chairperson's unit has control to override all other units with the "all finish" function. Battery life indication When battery life is low, both the power LED and microphone LED will flash rapidly as a warning. Listening options Built-in speaker and headphone jack with personal volume control. Voice Detection The user can select automatic or manual mode. In the automatic mode, the microphone is turned on when spoken into and turned off when there is no voice. The holding time can be altered to cater to users' needs. In manual mode, the simple operation of pressing the TALK (speech) button enables the on/off switching. Simultaneous interpretation Up to 4 separate channefor multi language meetings, making it possible to have one mother tongue and three additional translations.

Audio-Technica U.S., Inc.

The ATCS-60 infrared conference system offers all the advantages of infrared communication complete with wireless transceiver microphone units. Wireless infrared technology provides the user with greater flexibility while configuring the system and freedom of choice when placing microphones. From intimate meetings to large boardrooms and events, the ATCS-60 will adapt to meet your needs.
Additional features include four selectable channels for multi-language conferences and an automated camera function facilitating audio visual integration.
The option of software control is also available, with the user able to adjust camera position and microphone settings from "Conference Manager" software.
Infrared technology keeps your information in your conference room In the 21st century, the control of information is a top priority. With the ATCS-60 conference system your wireless signal won't leave the room, let alone reach another building. While typical UHF wireless systems broadcast right through walls, the ATCS-60 keeps your signals safe & secure, with no information leakage.
Praised for flexible system configuration, intuitive operation, and selectable channels for multi-language groups, Audio-Technica's innovative ATCS-60 is a natural choice for everything from large-scale conferences to intimate gatherings. Wherever your communications lead you, experience more.
General Features
Flexible and easy modify
Microphone and camera settings can be controlled by a PC running the "Conference Manager" software. The upgradable structure of the system makes it easier to adapt your conference setup.
Unit selection function
By utilizing ID switch methodology, the ATCS-60 guarantees prompt and responsive unit selection.
All finish function
The chairperson's unit has control to override all other units with the "all finish" function.
Battery life indication
When battery life is low, both the power LED and microphone LED will flash rapidly as a warning.
Listening options
Built-in speaker and headphone jack with personal volume control.
Voice Detection
The user can select automatic or manual mode. In the automatic mode, the microphone is turned on when spoken into and turned off when there is no voice. The holding time can be altered to cater to users' needs. In manual mode, the simple operation of pressing the TALK (speech) button enables the on/off switching.
Simultaneous interpretation
Up to 4 separate channefor multi language meetings, making it possible to have one mother tongue and three additional translations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATCS-60
Product Name Infrared Conference System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details