Visual Sound, Inc. Air Transportation Association-standard cases ATA Series

Description
Anvil Case Company, A Division of Caltron Packaging Group Designed to meet or exceed the Air Transportation Association Specification 300, Category 1, Anvil® ATA cases are the most durable reusable transit cases available. Constructed to perform under the most exacting conditions, Anvil® ATA cases provide unsurpassed function and reliability. Exterior panels are built with strong, solid components, and interiors are custom designed with precision sculpted unicellular foam. They provide maximum shock absorption and safety from damage due to vibration. The result is uncompromising fit and maximum protection. 1/4", 3/8" or 1/2" Construction Full-length steel piano hinge (when specified) Tapered Aluminum edging ABS plastic, aluminum, fiberglass or carpet exterior laminate Steel Recessed handles (size permitting) Tongue-in groove valance Steel split rivets Steel Recessed Latches (size permitting) Steel ball corners (size permitting) Shockmount rack systems Custom foam interiors M.I.C.S.™ - patented Modular Interlocking Case System Lift Case system Self contained pneumatic or electric lifts Locking latches twist keylock or twist hasp latch Heavy duty or super heavy duty casters Tool pallet and file folders Stencil or Silk screen w/company logo Trap or access doors Speedster Option Recessed edge casters with retractable handle Roll-in ramp style Rubber feet Card holders and shipping label plates Stacking steel ball corners Aluminum tube or wood forklift skids Pressure relief valve Water resistant treatment
Description
Anvil Case Company, A Division of Caltron Packaging Group Designed to meet or exceed the Air Transportation Association Specification 300, Category 1, Anvil® ATA cases are the most durable reusable transit cases available. Constructed to perform under the most exacting conditions, Anvil® ATA cases provide unsurpassed function and reliability. Exterior panels are built with strong, solid components, and interiors are custom designed with precision sculpted unicellular foam. They provide maximum shock absorption and safety from damage due to vibration. The result is uncompromising fit and maximum protection. 1/4", 3/8" or 1/2" Construction Full-length steel piano hinge (when specified) Tapered Aluminum edging ABS plastic, aluminum, fiberglass or carpet exterior laminate Steel Recessed handles (size permitting) Tongue-in groove valance Steel split rivets Steel Recessed Latches (size permitting) Steel ball corners (size permitting) Shockmount rack systems Custom foam interiors M.I.C.S.™ - patented Modular Interlocking Case System Lift Case system Self contained pneumatic or electric lifts Locking latches twist keylock or twist hasp latch Heavy duty or super heavy duty casters Tool pallet and file folders Stencil or Silk screen w/company logo Trap or access doors Speedster Option Recessed edge casters with retractable handle Roll-in ramp style Rubber feet Card holders and shipping label plates Stacking steel ball corners Aluminum tube or wood forklift skids Pressure relief valve Water resistant treatment

Suppliers

Company
Product
Description
Supplier Links
Air Transportation Association-standard cases - ATA Series - Visual Sound, Inc.
Broomall, PA, USA
Air Transportation Association-standard cases
ATA Series
Air Transportation Association-standard cases ATA Series
Anvil Case Company, A Division of Caltron Packaging Group Designed to meet or exceed the Air Transportation Association Specification 300, Category 1, Anvil® ATA cases are the most durable reusable transit cases available. Constructed to perform under the most exacting conditions, Anvil® ATA cases provide unsurpassed function and reliability. Exterior panels are built with strong, solid components, and interiors are custom designed with precision sculpted unicellular foam. They provide maximum shock absorption and safety from damage due to vibration. The result is uncompromising fit and maximum protection. 1/4", 3/8" or 1/2" Construction Full-length steel piano hinge (when specified) Tapered Aluminum edging ABS plastic, aluminum, fiberglass or carpet exterior laminate Steel Recessed handles (size permitting) Tongue-in groove valance Steel split rivets Steel Recessed Latches (size permitting) Steel ball corners (size permitting) Shockmount rack systems Custom foam interiors M.I.C.S.™ - patented Modular Interlocking Case System Lift Case system Self contained pneumatic or electric lifts Locking latches twist keylock or twist hasp latch Heavy duty or super heavy duty casters Tool pallet and file folders Stencil or Silk screen w/company logo Trap or access doors Speedster Option Recessed edge casters with retractable handle Roll-in ramp style Rubber feet Card holders and shipping label plates Stacking steel ball corners Aluminum tube or wood forklift skids Pressure relief valve Water resistant treatment

Anvil Case Company, A Division of Caltron Packaging Group

Designed to meet or exceed the Air Transportation Association Specification 300, Category 1, Anvil® ATA cases are the most durable reusable transit cases available. Constructed to perform under the most exacting conditions, Anvil® ATA cases provide unsurpassed function and reliability. Exterior panels are built with strong, solid components, and interiors are custom designed with precision sculpted unicellular foam. They provide maximum shock absorption and safety from damage due to vibration. The result is uncompromising fit and maximum protection.

  • 1/4", 3/8" or 1/2" Construction
  • Full-length steel piano hinge (when specified)
  • Tapered Aluminum edging
  • ABS plastic, aluminum, fiberglass or carpet exterior laminate
  • Steel Recessed handles (size permitting)
  • Tongue-in groove valance
  • Steel split rivets
  • Steel Recessed Latches (size permitting)
  • Steel ball corners (size permitting)
  • Shockmount rack systems
  • Custom foam interiors
  • M.I.C.S.™ - patented Modular Interlocking Case System
  • Lift Case system Self contained pneumatic or electric lifts
  • Locking latches twist keylock or twist hasp latch
  • Heavy duty or super heavy duty casters
  • Tool pallet and file folders
  • Stencil or Silk screen w/company logo
  • Trap or access doors
  • Speedster Option Recessed edge casters with retractable handle
  • Roll-in ramp style
  • Rubber feet
  • Card holders and shipping label plates
  • Stacking steel ball corners
  • Aluminum tube or wood forklift skids
  • Pressure relief valve
  • Water resistant treatment
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number ATA Series
Product Name Air Transportation Association-standard cases
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details