Visual Sound, Inc. Subminiature Omnidirectional Condenser Lavalier Microphone AT899cW

Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes AT899AK accessory kit. See AT899.
Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes AT899AK accessory kit. See AT899.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Omnidirectional Condenser Lavalier Microphone - AT899cW - Visual Sound, Inc.
Broomall, PA, USA
Subminiature Omnidirectional Condenser Lavalier Microphone
AT899cW
Subminiature Omnidirectional Condenser Lavalier Microphone AT899cW
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes AT899AK accessory kit. See AT899.

Audio-Technica U.S., Inc.

Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes AT899AK accessory kit. See AT899.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT899cW
Product Name Subminiature Omnidirectional Condenser Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Condenser Instrument Microphone - f9 Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 8 mV/Pa (55157 mV/psi)
View Details