Visual Sound, Inc. Line + Gradient Condenser Microphone AT897

Description
Audio-Technica U.S., Inc. Audio-Technica's AT897 is designed for field audio acquisition in film/TV/video production, professional recording, wildlife recording and broadcast applications. It mounts conveniently on a DV camcorder without adding noticeable heft, and remains out of the frame even with compact digital cameras. This high-performance short shotgun offers outstanding long-distance audio pickup due to narrow acceptance angle of line + gradient design. It also features smooth, natural-sounding on-axis audio quality and excellent off-axis rejection of sound arriving from the sides and rear of mic. Designed for video production and broadcast (ENG/EFP) audio acquisition Short length (11") ensures mic stays out of the shot -- even when used with compact digital cameras Smooth, natural-sounding on-axis audio quality Provides the narrow acceptance angle desirable for long-distance sound pickup Excellent sound rejection from the sides and rear of mic Switchable low-frequency roll-off Operates on battery or phantom power
Description
Audio-Technica U.S., Inc. Audio-Technica's AT897 is designed for field audio acquisition in film/TV/video production, professional recording, wildlife recording and broadcast applications. It mounts conveniently on a DV camcorder without adding noticeable heft, and remains out of the frame even with compact digital cameras. This high-performance short shotgun offers outstanding long-distance audio pickup due to narrow acceptance angle of line + gradient design. It also features smooth, natural-sounding on-axis audio quality and excellent off-axis rejection of sound arriving from the sides and rear of mic. Designed for video production and broadcast (ENG/EFP) audio acquisition Short length (11") ensures mic stays out of the shot -- even when used with compact digital cameras Smooth, natural-sounding on-axis audio quality Provides the narrow acceptance angle desirable for long-distance sound pickup Excellent sound rejection from the sides and rear of mic Switchable low-frequency roll-off Operates on battery or phantom power

Suppliers

Company
Product
Description
Supplier Links
Line + Gradient Condenser Microphone - AT897 - Visual Sound, Inc.
Broomall, PA, USA
Line + Gradient Condenser Microphone
AT897
Line + Gradient Condenser Microphone AT897
Audio-Technica U.S., Inc. Audio-Technica's AT897 is designed for field audio acquisition in film/TV/video production, professional recording, wildlife recording and broadcast applications. It mounts conveniently on a DV camcorder without adding noticeable heft, and remains out of the frame even with compact digital cameras. This high-performance short shotgun offers outstanding long-distance audio pickup due to narrow acceptance angle of line + gradient design. It also features smooth, natural-sounding on-axis audio quality and excellent off-axis rejection of sound arriving from the sides and rear of mic. Designed for video production and broadcast (ENG/EFP) audio acquisition Short length (11") ensures mic stays out of the shot -- even when used with compact digital cameras Smooth, natural-sounding on-axis audio quality Provides the narrow acceptance angle desirable for long-distance sound pickup Excellent sound rejection from the sides and rear of mic Switchable low-frequency roll-off Operates on battery or phantom power

Audio-Technica U.S., Inc.

Audio-Technica's AT897 is designed for field audio acquisition in film/TV/video production, professional recording, wildlife recording and broadcast applications. It mounts conveniently on a DV camcorder without adding noticeable heft, and remains out of the frame even with compact digital cameras. This high-performance short shotgun offers outstanding long-distance audio pickup due to narrow acceptance angle of line + gradient design. It also features smooth, natural-sounding on-axis audio quality and excellent off-axis rejection of sound arriving from the sides and rear of mic.

  • Designed for video production and broadcast (ENG/EFP) audio acquisition
  • Short length (11") ensures mic stays out of the shot -- even when used with compact digital cameras
  • Smooth, natural-sounding on-axis audio quality
  • Provides the narrow acceptance angle desirable for long-distance sound pickup
  • Excellent sound rejection from the sides and rear of mic
  • Switchable low-frequency roll-off
  • Operates on battery or phantom power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT897
Product Name Line + Gradient Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers