Visual Sound, Inc. Cardioid Condenser Lavalier Microphone AT831R

Description
Audio-Technica U.S., Inc. This clip-on lavalier mic provides crisp, full-sounding voice pickup. The AT831R also excels as an instrument mic, especially for pickup of acoustic guitar with included AT8444 guitar adapter. The mic is ideal for higher SPL applications, such as pickup for horns with included AT8418 UniMount® microphone instrument mount. Excellent gain before feedback and suppression of background noise. Operates on phantom power only. Clip-on lavalier mic also excels in acoustic guitar applications Provides crisp, full-sounding voice and instrument pickup Excellent gain before feedback and suppression of background noise Operates on phantom power only 25' (7.6 m) cable permanently attached to mic, TA3F connector at power module Also available as: AT831b - - with battery/phantom power module; AT831c -- less power module; includes clothing clip and windscreen only; 10' (3 m) cable, unterminated; AT831cW - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems; AT831cT - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Telex, HME and Swintec wireless systems AT831cT4 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Shure® wireless systems AT831cT5 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA5F connector for ATW-U101 body-pack wireless system AT831HRS-6 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated for Samson wireless systems
Description
Audio-Technica U.S., Inc. This clip-on lavalier mic provides crisp, full-sounding voice pickup. The AT831R also excels as an instrument mic, especially for pickup of acoustic guitar with included AT8444 guitar adapter. The mic is ideal for higher SPL applications, such as pickup for horns with included AT8418 UniMount® microphone instrument mount. Excellent gain before feedback and suppression of background noise. Operates on phantom power only. Clip-on lavalier mic also excels in acoustic guitar applications Provides crisp, full-sounding voice and instrument pickup Excellent gain before feedback and suppression of background noise Operates on phantom power only 25' (7.6 m) cable permanently attached to mic, TA3F connector at power module Also available as: AT831b - - with battery/phantom power module; AT831c -- less power module; includes clothing clip and windscreen only; 10' (3 m) cable, unterminated; AT831cW - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems; AT831cT - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Telex, HME and Swintec wireless systems AT831cT4 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Shure® wireless systems AT831cT5 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA5F connector for ATW-U101 body-pack wireless system AT831HRS-6 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated for Samson wireless systems

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Lavalier Microphone - AT831R - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Lavalier Microphone
AT831R
Cardioid Condenser Lavalier Microphone AT831R
Audio-Technica U.S., Inc. This clip-on lavalier mic provides crisp, full-sounding voice pickup. The AT831R also excels as an instrument mic, especially for pickup of acoustic guitar with included AT8444 guitar adapter. The mic is ideal for higher SPL applications, such as pickup for horns with included AT8418 UniMount® microphone instrument mount. Excellent gain before feedback and suppression of background noise. Operates on phantom power only. Clip-on lavalier mic also excels in acoustic guitar applications Provides crisp, full-sounding voice and instrument pickup Excellent gain before feedback and suppression of background noise Operates on phantom power only 25' (7.6 m) cable permanently attached to mic, TA3F connector at power module Also available as: AT831b - - with battery/phantom power module; AT831c -- less power module; includes clothing clip and windscreen only; 10' (3 m) cable, unterminated; AT831cW - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems; AT831cT - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Telex, HME and Swintec wireless systems AT831cT4 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Shure® wireless systems AT831cT5 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA5F connector for ATW-U101 body-pack wireless system AT831HRS-6 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated for Samson wireless systems

Audio-Technica U.S., Inc.

This clip-on lavalier mic provides crisp, full-sounding voice pickup. The AT831R also excels as an instrument mic, especially for pickup of acoustic guitar with included AT8444 guitar adapter. The mic is ideal for higher SPL applications, such as pickup for horns with included AT8418 UniMount® microphone instrument mount. Excellent gain before feedback and suppression of background noise. Operates on phantom power only.

  • Clip-on lavalier mic also excels in acoustic guitar applications
  • Provides crisp, full-sounding voice and instrument pickup
  • Excellent gain before feedback and suppression of background noise
  • Operates on phantom power only
  • 25' (7.6 m) cable permanently attached to mic, TA3F connector at power module
  • Also available as:
  • AT831b - - with battery/phantom power module;
  • AT831c -- less power module; includes clothing clip and windscreen only; 10' (3 m) cable, unterminated;
  • AT831cW - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems;
  • AT831cT - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Telex, HME and Swintec wireless systems
  • AT831cT4 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Shure® wireless systems
  • AT831cT5 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA5F connector for ATW-U101 body-pack wireless system
  • AT831HRS-6 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated for Samson wireless systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT831R
Product Name Cardioid Condenser Lavalier Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details