Visual Sound, Inc. Cardioid Condenser Lavalier Microphone AT831b

Description
Audio-Technica U.S., Inc. This clip-on lavalier mic provides crisp, full-sounding voice pickup and excels as an instrument mic, especially for pickup of acoustic guitar with included AT8444 guitar adapter. It offers excellent gain before feedback and suppression of background noise. An integral 80 Hz high-pass filter provides easy switching from a flat frequency response to a low-end roll-off. It operates on battery or phantom power. Clip-on lavalier mic also excels in acoustic guitar applications Provides crisp, full-sounding voice and instrument pickup Operates on battery or phantom power 6' (1.8 m) cable permanently attached to mic, TA3F connector at power module Also available as: AT831R - with phantom-only power module; AT831c -- less power module; includes clothing clip and windscreen only; 10' (3 m) cable, unterminated; AT831cW - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems; AT831cT - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Telex, HME and Swintec wireless systems AT831cT4 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Shure® wireless systems AT831cT5 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA5F connector for ATW-U101 body-pack wireless system AT831HRS-6 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated for Samson wireless systems
Description
Audio-Technica U.S., Inc. This clip-on lavalier mic provides crisp, full-sounding voice pickup and excels as an instrument mic, especially for pickup of acoustic guitar with included AT8444 guitar adapter. It offers excellent gain before feedback and suppression of background noise. An integral 80 Hz high-pass filter provides easy switching from a flat frequency response to a low-end roll-off. It operates on battery or phantom power. Clip-on lavalier mic also excels in acoustic guitar applications Provides crisp, full-sounding voice and instrument pickup Operates on battery or phantom power 6' (1.8 m) cable permanently attached to mic, TA3F connector at power module Also available as: AT831R - with phantom-only power module; AT831c -- less power module; includes clothing clip and windscreen only; 10' (3 m) cable, unterminated; AT831cW - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems; AT831cT - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Telex, HME and Swintec wireless systems AT831cT4 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Shure® wireless systems AT831cT5 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA5F connector for ATW-U101 body-pack wireless system AT831HRS-6 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated for Samson wireless systems

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Lavalier Microphone - AT831b - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Lavalier Microphone
AT831b
Cardioid Condenser Lavalier Microphone AT831b
Audio-Technica U.S., Inc. This clip-on lavalier mic provides crisp, full-sounding voice pickup and excels as an instrument mic, especially for pickup of acoustic guitar with included AT8444 guitar adapter. It offers excellent gain before feedback and suppression of background noise. An integral 80 Hz high-pass filter provides easy switching from a flat frequency response to a low-end roll-off. It operates on battery or phantom power. Clip-on lavalier mic also excels in acoustic guitar applications Provides crisp, full-sounding voice and instrument pickup Operates on battery or phantom power 6' (1.8 m) cable permanently attached to mic, TA3F connector at power module Also available as: AT831R - with phantom-only power module; AT831c -- less power module; includes clothing clip and windscreen only; 10' (3 m) cable, unterminated; AT831cW - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems; AT831cT - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Telex, HME and Swintec wireless systems AT831cT4 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Shure® wireless systems AT831cT5 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA5F connector for ATW-U101 body-pack wireless system AT831HRS-6 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated for Samson wireless systems

Audio-Technica U.S., Inc.

This clip-on lavalier mic provides crisp, full-sounding voice pickup and excels as an instrument mic, especially for pickup of acoustic guitar with included AT8444 guitar adapter. It offers excellent gain before feedback and suppression of background noise. An integral 80 Hz high-pass filter provides easy switching from a flat frequency response to a low-end roll-off. It operates on battery or phantom power.

  • Clip-on lavalier mic also excels in acoustic guitar applications
  • Provides crisp, full-sounding voice and instrument pickup
  • Operates on battery or phantom power
  • 6' (1.8 m) cable permanently attached to mic, TA3F connector at power module
  • Also available as:
  • AT831R - with phantom-only power module;
  • AT831c -- less power module; includes clothing clip and windscreen only; 10' (3 m) cable, unterminated;
  • AT831cW - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak™ wireless systems;
  • AT831cT - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Telex, HME and Swintec wireless systems
  • AT831cT4 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA4F connector for Shure® wireless systems
  • AT831cT5 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated with TA5F connector for ATW-U101 body-pack wireless system
  • AT831HRS-6 - less power module; includes clothing clip and windscreen only; 55" (1.4 m) cable terminated for Samson wireless systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT831b
Product Name Cardioid Condenser Lavalier Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details