Visual Sound, Inc. Line + Gradient Condenser Microphone AT8035

Description
Audio-Technica U.S., Inc. The length (14.53") of the AT8035 Line + Gradient Condenser Microphone is well-suited for ENG, outdoor recording and other specialized uses. The microphone is designed for video production and broadcast (ENG/EFP) audio acquisition. Suited for both boom & handheld use, it provides the narrow acceptance angle desirable for long-distance sound pickup, featuring excellent sound rejection from the sides and rear of mic and switchable low-frequency roll-off. It operates on battery or phantom power.
Description
Audio-Technica U.S., Inc. The length (14.53") of the AT8035 Line + Gradient Condenser Microphone is well-suited for ENG, outdoor recording and other specialized uses. The microphone is designed for video production and broadcast (ENG/EFP) audio acquisition. Suited for both boom & handheld use, it provides the narrow acceptance angle desirable for long-distance sound pickup, featuring excellent sound rejection from the sides and rear of mic and switchable low-frequency roll-off. It operates on battery or phantom power.

Suppliers

Company
Product
Description
Supplier Links
Line + Gradient Condenser Microphone - AT8035 - Visual Sound, Inc.
Broomall, PA, USA
Line + Gradient Condenser Microphone
AT8035
Line + Gradient Condenser Microphone AT8035
Audio-Technica U.S., Inc. The length (14.53") of the AT8035 Line + Gradient Condenser Microphone is well-suited for ENG, outdoor recording and other specialized uses. The microphone is designed for video production and broadcast (ENG/EFP) audio acquisition. Suited for both boom & handheld use, it provides the narrow acceptance angle desirable for long-distance sound pickup, featuring excellent sound rejection from the sides and rear of mic and switchable low-frequency roll-off. It operates on battery or phantom power.

Audio-Technica U.S., Inc.

The length (14.53") of the AT8035 Line + Gradient Condenser Microphone is well-suited for ENG, outdoor recording and other specialized uses. The microphone is designed for video production and broadcast (ENG/EFP) audio acquisition. Suited for both boom & handheld use, it provides the narrow acceptance angle desirable for long-distance sound pickup, featuring excellent sound rejection from the sides and rear of mic and switchable low-frequency roll-off. It operates on battery or phantom power.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT8035
Product Name Line + Gradient Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details