Visual Sound, Inc. Cardioid Condenser Microphone AT4051b

Description
Audio-Technica U.S., Inc. Ideal for professional recording and critical applications in broadcast, this versatile studio performer may be used with confidence in a wide variety of professional miking applications. Featuring direct-coupled balanced outputs for clean signals in high-output conditions, the microphone is totally free of the distortion associated with conventional transformer-coupled outputs. Its fast response to transients contributes to the open, transparent reproduction of even the most difficult-to-capture instruments. The microphone is fully RoHS-compliant - free from all substances specified in the EU directive on the reduction of hazardous substances (RoHS). The AT4051b consists of two modular subassemblies: an AT4900b-48 body and an AT4051b-EL cardioid head capsule (both available separately). Additional interchangeable capsules are available in omnidirectional (AT4049b-EL) and hypercardioid (AT4053b-EL).
Description
Audio-Technica U.S., Inc. Ideal for professional recording and critical applications in broadcast, this versatile studio performer may be used with confidence in a wide variety of professional miking applications. Featuring direct-coupled balanced outputs for clean signals in high-output conditions, the microphone is totally free of the distortion associated with conventional transformer-coupled outputs. Its fast response to transients contributes to the open, transparent reproduction of even the most difficult-to-capture instruments. The microphone is fully RoHS-compliant - free from all substances specified in the EU directive on the reduction of hazardous substances (RoHS). The AT4051b consists of two modular subassemblies: an AT4900b-48 body and an AT4051b-EL cardioid head capsule (both available separately). Additional interchangeable capsules are available in omnidirectional (AT4049b-EL) and hypercardioid (AT4053b-EL).

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Microphone - AT4051b - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Microphone
AT4051b
Cardioid Condenser Microphone AT4051b
Audio-Technica U.S., Inc. Ideal for professional recording and critical applications in broadcast, this versatile studio performer may be used with confidence in a wide variety of professional miking applications. Featuring direct-coupled balanced outputs for clean signals in high-output conditions, the microphone is totally free of the distortion associated with conventional transformer-coupled outputs. Its fast response to transients contributes to the open, transparent reproduction of even the most difficult-to-capture instruments. The microphone is fully RoHS-compliant - free from all substances specified in the EU directive on the reduction of hazardous substances (RoHS). The AT4051b consists of two modular subassemblies: an AT4900b-48 body and an AT4051b-EL cardioid head capsule (both available separately). Additional interchangeable capsules are available in omnidirectional (AT4049b-EL) and hypercardioid (AT4053b-EL).

Audio-Technica U.S., Inc.

Ideal for professional recording and critical applications in broadcast, this versatile studio performer may be used with confidence in a wide variety of professional miking applications. Featuring direct-coupled balanced outputs for clean signals in high-output conditions, the microphone is totally free of the distortion associated with conventional transformer-coupled outputs. Its fast response to transients contributes to the open, transparent reproduction of even the most difficult-to-capture instruments. The microphone is fully RoHS-compliant - free from all substances specified in the EU directive on the reduction of hazardous substances (RoHS). The AT4051b consists of two modular subassemblies: an AT4900b-48 body and an AT4051b-EL cardioid head capsule (both available separately). Additional interchangeable capsules are available in omnidirectional (AT4049b-EL) and hypercardioid (AT4053b-EL).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT4051b
Product Name Cardioid Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details