Visual Sound, Inc. Side-address Cardioid Condenser Microphone AT4047/SV

Description
Audio-Technica U.S., Inc. The rich, warm sound takes you back to the classic F.E.T. studio microphones. But there's nothing remotely old-fashioned about the technology behind that vintage sound. The AT4047/SV studio condenser's dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range. With a wide dynamic range, incredibly low self-noise and high SPL capability, this versatile microphone excels on vocals, strings, acoustic guitar, instrument ensembles, small vocal groups and voiceovers. Designed for critical studio, live sound and broadcast applications Transformer-coupled output and specially-tuned element provide sonic characteristics reminiscent of early F.E.T. studio designs Exceptionally low self-noise, wide dynamic range and high SPL capability Dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range of the microphone Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity Vintage silver-matte finish on microphone and shock mount Open acoustical environment of the symmetrical housing assembly minimizes unwanted internal reflections State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards Switchable 80 Hz hi-pass filter and 10 dB pad Custom shock mount provides superior isolation
Description
Audio-Technica U.S., Inc. The rich, warm sound takes you back to the classic F.E.T. studio microphones. But there's nothing remotely old-fashioned about the technology behind that vintage sound. The AT4047/SV studio condenser's dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range. With a wide dynamic range, incredibly low self-noise and high SPL capability, this versatile microphone excels on vocals, strings, acoustic guitar, instrument ensembles, small vocal groups and voiceovers. Designed for critical studio, live sound and broadcast applications Transformer-coupled output and specially-tuned element provide sonic characteristics reminiscent of early F.E.T. studio designs Exceptionally low self-noise, wide dynamic range and high SPL capability Dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range of the microphone Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity Vintage silver-matte finish on microphone and shock mount Open acoustical environment of the symmetrical housing assembly minimizes unwanted internal reflections State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards Switchable 80 Hz hi-pass filter and 10 dB pad Custom shock mount provides superior isolation

Suppliers

Company
Product
Description
Supplier Links
Side-address Cardioid Condenser Microphone - AT4047/SV - Visual Sound, Inc.
Broomall, PA, USA
Side-address Cardioid Condenser Microphone
AT4047/SV
Side-address Cardioid Condenser Microphone AT4047/SV
Audio-Technica U.S., Inc. The rich, warm sound takes you back to the classic F.E.T. studio microphones. But there's nothing remotely old-fashioned about the technology behind that vintage sound. The AT4047/SV studio condenser's dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range. With a wide dynamic range, incredibly low self-noise and high SPL capability, this versatile microphone excels on vocals, strings, acoustic guitar, instrument ensembles, small vocal groups and voiceovers. Designed for critical studio, live sound and broadcast applications Transformer-coupled output and specially-tuned element provide sonic characteristics reminiscent of early F.E.T. studio designs Exceptionally low self-noise, wide dynamic range and high SPL capability Dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range of the microphone Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity Vintage silver-matte finish on microphone and shock mount Open acoustical environment of the symmetrical housing assembly minimizes unwanted internal reflections State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards Switchable 80 Hz hi-pass filter and 10 dB pad Custom shock mount provides superior isolation

Audio-Technica U.S., Inc.

The rich, warm sound takes you back to the classic F.E.T. studio microphones. But there's nothing remotely old-fashioned about the technology behind that vintage sound. The AT4047/SV studio condenser's dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range. With a wide dynamic range, incredibly low self-noise and high SPL capability, this versatile microphone excels on vocals, strings, acoustic guitar, instrument ensembles, small vocal groups and voiceovers.

  • Designed for critical studio, live sound and broadcast applications
  • Transformer-coupled output and specially-tuned element provide sonic characteristics reminiscent of early F.E.T. studio designs
  • Exceptionally low self-noise, wide dynamic range and high SPL capability
  • Dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range of the microphone
  • Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity
  • Vintage silver-matte finish on microphone and shock mount
  • Open acoustical environment of the symmetrical housing assembly minimizes unwanted internal reflections
  • State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards
  • Switchable 80 Hz hi-pass filter and 10 dB pad
  • Custom shock mount provides superior isolation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT4047/SV
Product Name Side-address Cardioid Condenser Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Omnidirectional Microphones - CEM-OB6027-8JAD403CR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details