Visual Sound, Inc. Cardioid Condenser Microphone AT4041

Description
Audio-Technica U.S., Inc. This premium electret condenser microphone is engineered to meet the most critical acoustic requirements of professional recording, broadcast and live sound. The AT4041 cardioid studio condenser microphone features a smooth, extended frequency response with a slight rise in the high-frequency region and a transformerless output for very high SPL-handling capability. A unique combination of audio excellence and moderate cost, the AT4041 is a rugged microphone housed in a case of turned brass with black chrome plating for durability and low reflectivity. The element back plate holds a fixed charge and has been aged to provide energy stabilization. The surface of the back plate is precision milled to ensure maximum charge linearity, resulting in a reduction in both frequency response peaks and diaphragm break-up distortion. Smooth, extended frequency response with a slight rise occurring in the high-frequency region Ideal for drum overheads, acoustic guitar, piano, horns and under snare Low-mass diaphragm improves transient response, increases response bandwidth and reduces handling and mechanical noise transfer Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients State-of-the-art design and manufacturing techniques ensure compliance with A-T's stringent consistency and reliability standards Switchable hi-pass filter and rugged turned-brass microphone housing Custom shock mount provides superior isolation
Description
Audio-Technica U.S., Inc. This premium electret condenser microphone is engineered to meet the most critical acoustic requirements of professional recording, broadcast and live sound. The AT4041 cardioid studio condenser microphone features a smooth, extended frequency response with a slight rise in the high-frequency region and a transformerless output for very high SPL-handling capability. A unique combination of audio excellence and moderate cost, the AT4041 is a rugged microphone housed in a case of turned brass with black chrome plating for durability and low reflectivity. The element back plate holds a fixed charge and has been aged to provide energy stabilization. The surface of the back plate is precision milled to ensure maximum charge linearity, resulting in a reduction in both frequency response peaks and diaphragm break-up distortion. Smooth, extended frequency response with a slight rise occurring in the high-frequency region Ideal for drum overheads, acoustic guitar, piano, horns and under snare Low-mass diaphragm improves transient response, increases response bandwidth and reduces handling and mechanical noise transfer Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients State-of-the-art design and manufacturing techniques ensure compliance with A-T's stringent consistency and reliability standards Switchable hi-pass filter and rugged turned-brass microphone housing Custom shock mount provides superior isolation

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Microphone - AT4041 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Microphone
AT4041
Cardioid Condenser Microphone AT4041
Audio-Technica U.S., Inc. This premium electret condenser microphone is engineered to meet the most critical acoustic requirements of professional recording, broadcast and live sound. The AT4041 cardioid studio condenser microphone features a smooth, extended frequency response with a slight rise in the high-frequency region and a transformerless output for very high SPL-handling capability. A unique combination of audio excellence and moderate cost, the AT4041 is a rugged microphone housed in a case of turned brass with black chrome plating for durability and low reflectivity. The element back plate holds a fixed charge and has been aged to provide energy stabilization. The surface of the back plate is precision milled to ensure maximum charge linearity, resulting in a reduction in both frequency response peaks and diaphragm break-up distortion. Smooth, extended frequency response with a slight rise occurring in the high-frequency region Ideal for drum overheads, acoustic guitar, piano, horns and under snare Low-mass diaphragm improves transient response, increases response bandwidth and reduces handling and mechanical noise transfer Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients State-of-the-art design and manufacturing techniques ensure compliance with A-T's stringent consistency and reliability standards Switchable hi-pass filter and rugged turned-brass microphone housing Custom shock mount provides superior isolation

Audio-Technica U.S., Inc.

This premium electret condenser microphone is engineered to meet the most critical acoustic requirements of professional recording, broadcast and live sound. The AT4041 cardioid studio condenser microphone features a smooth, extended frequency response with a slight rise in the high-frequency region and a transformerless output for very high SPL-handling capability. A unique combination of audio excellence and moderate cost, the AT4041 is a rugged microphone housed in a case of turned brass with black chrome plating for durability and low reflectivity. The element back plate holds a fixed charge and has been aged to provide energy stabilization. The surface of the back plate is precision milled to ensure maximum charge linearity, resulting in a reduction in both frequency response peaks and diaphragm break-up distortion.

  • Smooth, extended frequency response with a slight rise occurring in the high-frequency region
  • Ideal for drum overheads, acoustic guitar, piano, horns and under snare
  • Low-mass diaphragm improves transient response, increases response bandwidth and reduces handling and mechanical noise transfer
  • Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients
  • State-of-the-art design and manufacturing techniques ensure compliance with A-T's stringent consistency and reliability standards
  • Switchable hi-pass filter and rugged turned-brass microphone housing
  • Custom shock mount provides superior isolation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT4041
Product Name Cardioid Condenser Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details