Visual Sound, Inc. USB Cardioid Condenser Microphone AT2020 USB

Description
Audio-Technica U.S., Inc. The new AT2020 USB offers studio-quality articulation and intelligibility. It plugs right into your computer's USB port, and functions seamlessly with your favorite recording software. Equipped with a USB digital output, the AT2020 USB is perfect for home studio recording, field recording, podcasting, and voiceover use. Based on the renowned AT2020 The AT2020 USB is based on the design of Audio-Technica's critically acclaimed AT2020 cardioid condenser microphone. Like the AT2020, it features a low-mass diaphragm, custom-engineered for extended frequency response and superior transient response. With low self-noise, the AT2020 USB is perfectly suited for sophisticated digital recording equipment. Audio-Technica's state-of-the-art design and manufacturing techniques ensure that the microphone complies with the company's renowned consistency and reliability standards. Experience AT2020 USB. Plug it in and transform your sound.
Description
Audio-Technica U.S., Inc. The new AT2020 USB offers studio-quality articulation and intelligibility. It plugs right into your computer's USB port, and functions seamlessly with your favorite recording software. Equipped with a USB digital output, the AT2020 USB is perfect for home studio recording, field recording, podcasting, and voiceover use. Based on the renowned AT2020 The AT2020 USB is based on the design of Audio-Technica's critically acclaimed AT2020 cardioid condenser microphone. Like the AT2020, it features a low-mass diaphragm, custom-engineered for extended frequency response and superior transient response. With low self-noise, the AT2020 USB is perfectly suited for sophisticated digital recording equipment. Audio-Technica's state-of-the-art design and manufacturing techniques ensure that the microphone complies with the company's renowned consistency and reliability standards. Experience AT2020 USB. Plug it in and transform your sound.

Suppliers

Company
Product
Description
Supplier Links
USB Cardioid Condenser Microphone - AT2020 USB - Visual Sound, Inc.
Broomall, PA, USA
USB Cardioid Condenser Microphone
AT2020 USB
USB Cardioid Condenser Microphone AT2020 USB
Audio-Technica U.S., Inc. The new AT2020 USB offers studio-quality articulation and intelligibility. It plugs right into your computer's USB port, and functions seamlessly with your favorite recording software. Equipped with a USB digital output, the AT2020 USB is perfect for home studio recording, field recording, podcasting, and voiceover use. Based on the renowned AT2020 The AT2020 USB is based on the design of Audio-Technica's critically acclaimed AT2020 cardioid condenser microphone. Like the AT2020, it features a low-mass diaphragm, custom-engineered for extended frequency response and superior transient response. With low self-noise, the AT2020 USB is perfectly suited for sophisticated digital recording equipment. Audio-Technica's state-of-the-art design and manufacturing techniques ensure that the microphone complies with the company's renowned consistency and reliability standards. Experience AT2020 USB. Plug it in and transform your sound.

Audio-Technica U.S., Inc.

The new AT2020 USB offers studio-quality articulation and intelligibility. It plugs right into your computer's USB port, and functions seamlessly with your favorite recording software. Equipped with a USB digital output, the AT2020 USB is perfect for home studio recording, field recording, podcasting, and voiceover use. Based on the renowned AT2020 The AT2020 USB is based on the design of Audio-Technica's critically acclaimed AT2020 cardioid condenser microphone. Like the AT2020, it features a low-mass diaphragm, custom-engineered for extended frequency response and superior transient response. With low self-noise, the AT2020 USB is perfectly suited for sophisticated digital recording equipment. Audio-Technica's state-of-the-art design and manufacturing techniques ensure that the microphone complies with the company's renowned consistency and reliability standards. Experience AT2020 USB. Plug it in and transform your sound.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT2020 USB
Product Name USB Cardioid Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
The Micros Microphone - M60 Miniaturized Condenser Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Semicardioid
Frequency Response 70 to 8000 Hz
Sensitivity 68 mV/Pa (468836 mV/psi)
View Details