Visual Sound, Inc. Cardioid Condenser Handheld Microphone AT2010

Description
Audio-Technica U.S., Inc. The new AT2010 is designed to bring the studio-quality articulation and intelligibility of Audio-Technica's renowned 20 Series to the stage, for crystal-clear vocal performances. Featuring the same 16 mm low-mass diaphragm found in the critically acclaimed AT2020 side-address studio condenser, the AT2010 excels wherever articulate vocals are needed: in houses of worship, for solo performances, jazz vocalists, singer/songwriters, and more. Extended frequency response and superior transient response for smooth, natural sonic characteristics High SPL-handling and wide dynamic range provide unmatched versatility Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Corrosion-resistant contacts from gold-plated XLRM-type connector Rugged, all-metal and construction for years of trouble-free service Quiet-Flex™ stand clamp provides silent, flexible microphone positioning
Description
Audio-Technica U.S., Inc. The new AT2010 is designed to bring the studio-quality articulation and intelligibility of Audio-Technica's renowned 20 Series to the stage, for crystal-clear vocal performances. Featuring the same 16 mm low-mass diaphragm found in the critically acclaimed AT2020 side-address studio condenser, the AT2010 excels wherever articulate vocals are needed: in houses of worship, for solo performances, jazz vocalists, singer/songwriters, and more. Extended frequency response and superior transient response for smooth, natural sonic characteristics High SPL-handling and wide dynamic range provide unmatched versatility Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Corrosion-resistant contacts from gold-plated XLRM-type connector Rugged, all-metal and construction for years of trouble-free service Quiet-Flex™ stand clamp provides silent, flexible microphone positioning

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Handheld Microphone - AT2010 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Handheld Microphone
AT2010
Cardioid Condenser Handheld Microphone AT2010
Audio-Technica U.S., Inc. The new AT2010 is designed to bring the studio-quality articulation and intelligibility of Audio-Technica's renowned 20 Series to the stage, for crystal-clear vocal performances. Featuring the same 16 mm low-mass diaphragm found in the critically acclaimed AT2020 side-address studio condenser, the AT2010 excels wherever articulate vocals are needed: in houses of worship, for solo performances, jazz vocalists, singer/songwriters, and more. Extended frequency response and superior transient response for smooth, natural sonic characteristics High SPL-handling and wide dynamic range provide unmatched versatility Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity Corrosion-resistant contacts from gold-plated XLRM-type connector Rugged, all-metal and construction for years of trouble-free service Quiet-Flex™ stand clamp provides silent, flexible microphone positioning

Audio-Technica U.S., Inc.

The new AT2010 is designed to bring the studio-quality articulation and intelligibility of Audio-Technica's renowned 20 Series to the stage, for crystal-clear vocal performances. Featuring the same 16 mm low-mass diaphragm found in the critically acclaimed AT2020 side-address studio condenser, the AT2010 excels wherever articulate vocals are needed: in houses of worship, for solo performances, jazz vocalists, singer/songwriters, and more.

  • Extended frequency response and superior transient response for smooth, natural sonic characteristics
  • High SPL-handling and wide dynamic range provide unmatched versatility
  • Cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source
  • Multi-stage grille design offers excellent protection against plosives and sibilance without compromising high-frequency clarity
  • Corrosion-resistant contacts from gold-plated XLRM-type connector
  • Rugged, all-metal and construction for years of trouble-free service
  • Quiet-Flex™ stand clamp provides silent, flexible microphone positioning
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT2010
Product Name Cardioid Condenser Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details