Visual Sound, Inc. HDMI Repeater AT-HDRP

Description
Atlona Technologies The AT-HDRP is the perfect solution for when you have a cat5 five line that needs just a little boost to complete the run. With the small form factor the repeater is easy to tuck away for those streamline installations. The Atlona Technologies AT-HDRP is a new solution for single cat 5/6 extension. When you place this repeater in the middle of long run it can extend a line up to an additional 130ft over 1080p and 200ft over 1080i. This is a great solution to pair with our AT-HD-V40SR, AT-HD14SS, AT-HD50SS, and theAT-HD19SS. With the built in EQ you can tune the amount of boost needed for the line. 3D capable HDMI 1.3a, HDCP, and DVI 1.1 compliant Supports resolutions of 480i/480p/720p/1080i /1080p up to 36-bit color Capable of extending cat5/6 up to 200ft @1080i and 130ft @1080p Supports all latest HDMI audio formats including Dolby TrueHD and DTS-HD Purely unaltered uncompressed 7.1ch digital HDMI over CAT5/6 Wall mounting housing design for easy and robust installation Small form factor so hiding the unit in an installation is quite easy Easy installation
Description
Atlona Technologies The AT-HDRP is the perfect solution for when you have a cat5 five line that needs just a little boost to complete the run. With the small form factor the repeater is easy to tuck away for those streamline installations. The Atlona Technologies AT-HDRP is a new solution for single cat 5/6 extension. When you place this repeater in the middle of long run it can extend a line up to an additional 130ft over 1080p and 200ft over 1080i. This is a great solution to pair with our AT-HD-V40SR, AT-HD14SS, AT-HD50SS, and theAT-HD19SS. With the built in EQ you can tune the amount of boost needed for the line. 3D capable HDMI 1.3a, HDCP, and DVI 1.1 compliant Supports resolutions of 480i/480p/720p/1080i /1080p up to 36-bit color Capable of extending cat5/6 up to 200ft @1080i and 130ft @1080p Supports all latest HDMI audio formats including Dolby TrueHD and DTS-HD Purely unaltered uncompressed 7.1ch digital HDMI over CAT5/6 Wall mounting housing design for easy and robust installation Small form factor so hiding the unit in an installation is quite easy Easy installation

Suppliers

Company
Product
Description
Supplier Links
HDMI Repeater - AT-HDRP - Visual Sound, Inc.
Broomall, PA, USA
HDMI Repeater
AT-HDRP
HDMI Repeater AT-HDRP
Atlona Technologies The AT-HDRP is the perfect solution for when you have a cat5 five line that needs just a little boost to complete the run. With the small form factor the repeater is easy to tuck away for those streamline installations. The Atlona Technologies AT-HDRP is a new solution for single cat 5/6 extension. When you place this repeater in the middle of long run it can extend a line up to an additional 130ft over 1080p and 200ft over 1080i. This is a great solution to pair with our AT-HD-V40SR, AT-HD14SS, AT-HD50SS, and theAT-HD19SS. With the built in EQ you can tune the amount of boost needed for the line. 3D capable HDMI 1.3a, HDCP, and DVI 1.1 compliant Supports resolutions of 480i/480p/720p/1080i /1080p up to 36-bit color Capable of extending cat5/6 up to 200ft @1080i and 130ft @1080p Supports all latest HDMI audio formats including Dolby TrueHD and DTS-HD Purely unaltered uncompressed 7.1ch digital HDMI over CAT5/6 Wall mounting housing design for easy and robust installation Small form factor so hiding the unit in an installation is quite easy Easy installation

Atlona Technologies

The AT-HDRP is the perfect solution for when you have a cat5 five line that needs just a little boost to complete the run. With the small form factor the repeater is easy to tuck away for those streamline installations.

The Atlona Technologies AT-HDRP is a new solution for single cat 5/6 extension. When you place this repeater in the middle of long run it can extend a line up to an additional 130ft over 1080p and 200ft over 1080i. This is a great solution to pair with our AT-HD-V40SR, AT-HD14SS, AT-HD50SS, and theAT-HD19SS. With the built in EQ you can tune the amount of boost needed for the line.

  • 3D capable
  • HDMI 1.3a, HDCP, and DVI 1.1 compliant
  • Supports resolutions of 480i/480p/720p/1080i/1080p up to 36-bit color
  • Capable of extending cat5/6 up to 200ft @1080i and 130ft @1080p
  • Supports all latest HDMI audio formats including Dolby TrueHD and DTS-HD
  • Purely unaltered uncompressed 7.1ch digital HDMI over CAT5/6
  • Wall mounting housing design for easy and robust installation
  • Small form factor so hiding the unit in an installation is quite easy
  • Easy installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number AT-HDRP
Product Name HDMI Repeater
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Pin - 190837 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
H Series: Mini Modular, High Density Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details