Visual Sound, Inc. Amplified Ceiling Speakers Assemblies ASWG1DK

Description
Bogen Communications, Inc. Bogen Model AS1 is an 8", cone-type loudspeaker, complete with a built-in 1-watt amplifier and volume control. Volume control allows adjustment of the paging level at each speaker location in the system. The speaker is available unmounted or fully assembled in a wall baffle (Model ASWB1), on a white ceiling grille (Model ASWG1), or on a white ceiling grille with a detachable knob for volume control (ASWG1DK). *Recessed ceiling speaker. *Front-mounted volume control knob (detachable on DK model). *8" cone speaker. *Self-contained 1W amplifier. *White enamel over steel grille.
Description
Bogen Communications, Inc. Bogen Model AS1 is an 8", cone-type loudspeaker, complete with a built-in 1-watt amplifier and volume control. Volume control allows adjustment of the paging level at each speaker location in the system. The speaker is available unmounted or fully assembled in a wall baffle (Model ASWB1), on a white ceiling grille (Model ASWG1), or on a white ceiling grille with a detachable knob for volume control (ASWG1DK). *Recessed ceiling speaker. *Front-mounted volume control knob (detachable on DK model). *8" cone speaker. *Self-contained 1W amplifier. *White enamel over steel grille.

Suppliers

Company
Product
Description
Supplier Links
Amplified Ceiling Speakers Assemblies - ASWG1DK - Visual Sound, Inc.
Broomall, PA, USA
Amplified Ceiling Speakers Assemblies
ASWG1DK
Amplified Ceiling Speakers Assemblies ASWG1DK
Bogen Communications, Inc. Bogen Model AS1 is an 8", cone-type loudspeaker, complete with a built-in 1-watt amplifier and volume control. Volume control allows adjustment of the paging level at each speaker location in the system. The speaker is available unmounted or fully assembled in a wall baffle (Model ASWB1), on a white ceiling grille (Model ASWG1), or on a white ceiling grille with a detachable knob for volume control (ASWG1DK). *Recessed ceiling speaker. *Front-mounted volume control knob (detachable on DK model). *8" cone speaker. *Self-contained 1W amplifier. *White enamel over steel grille.

Bogen Communications, Inc.

Bogen Model AS1 is an 8", cone-type loudspeaker, complete with a built-in 1-watt amplifier and volume control. Volume control allows adjustment of the paging level at each speaker location in the system. The speaker is available unmounted or fully assembled in a wall baffle (Model ASWB1), on a white ceiling grille (Model ASWG1), or on a white ceiling grille with a detachable knob for volume control (ASWG1DK). *Recessed ceiling speaker. *Front-mounted volume control knob (detachable on DK model). *8" cone speaker. *Self-contained 1W amplifier. *White enamel over steel grille.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASWG1DK
Product Name Amplified Ceiling Speakers Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643234 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details