Visual Sound, Inc. 40-Inch AccuSync™ Multimedia Series LCD with Digital Tuner ASPV40-AVT

Description
NEC Display Solutions AccuSync™ Multimedia Series, 40" AccuSync™ LCD with Digital Tuner Give your home entertainment a boost in brightness, color and contrast with the 40" NEC AccuSyncTM PV40, a large-screen digital LCD television that boasts feature-rich affordability. A definite head-turner, this display is ideal for users who want to equip their homes with future-proof technology at a budget-friendly price. Integrated HD tuner delivers remarkable screen performance Detachable TruSurround® XT speakers provide virtual surround sound solution (included) HDMI connectivity w/ HDCP support connects you to the latest, most advanced peripherals XtraView® technology provides for some of the widest-angle views in the industry 5000:1 dynamic contrast ratio enhances your view Swivel stand expands viewing options Rest easy with a 1-year limited warranty
Description
NEC Display Solutions AccuSync™ Multimedia Series, 40" AccuSync™ LCD with Digital Tuner Give your home entertainment a boost in brightness, color and contrast with the 40" NEC AccuSyncTM PV40, a large-screen digital LCD television that boasts feature-rich affordability. A definite head-turner, this display is ideal for users who want to equip their homes with future-proof technology at a budget-friendly price. Integrated HD tuner delivers remarkable screen performance Detachable TruSurround® XT speakers provide virtual surround sound solution (included) HDMI connectivity w/ HDCP support connects you to the latest, most advanced peripherals XtraView® technology provides for some of the widest-angle views in the industry 5000:1 dynamic contrast ratio enhances your view Swivel stand expands viewing options Rest easy with a 1-year limited warranty

Suppliers

Company
Product
Description
Supplier Links
40-Inch AccuSync™ Multimedia Series LCD with Digital Tuner - ASPV40-AVT - Visual Sound, Inc.
Broomall, PA, USA
40-Inch AccuSync™ Multimedia Series LCD with Digital Tuner
ASPV40-AVT
40-Inch AccuSync™ Multimedia Series LCD with Digital Tuner ASPV40-AVT
NEC Display Solutions AccuSync™ Multimedia Series, 40" AccuSync™ LCD with Digital Tuner Give your home entertainment a boost in brightness, color and contrast with the 40" NEC AccuSyncTM PV40, a large-screen digital LCD television that boasts feature-rich affordability. A definite head-turner, this display is ideal for users who want to equip their homes with future-proof technology at a budget-friendly price. Integrated HD tuner delivers remarkable screen performance Detachable TruSurround® XT speakers provide virtual surround sound solution (included) HDMI connectivity w/ HDCP support connects you to the latest, most advanced peripherals XtraView® technology provides for some of the widest-angle views in the industry 5000:1 dynamic contrast ratio enhances your view Swivel stand expands viewing options Rest easy with a 1-year limited warranty

NEC Display Solutions

AccuSync™ Multimedia Series, 40" AccuSync™ LCD with Digital Tuner

Give your home entertainment a boost in brightness, color and contrast with the 40" NEC AccuSyncTM PV40, a large-screen digital LCD television that boasts feature-rich affordability. A definite head-turner, this display is ideal for users who want to equip their homes with future-proof technology at a budget-friendly price.

  • Integrated HD tuner delivers remarkable screen performance
  • Detachable TruSurround® XT speakers provide virtual surround sound solution (included)
  • HDMI connectivity w/ HDCP support connects you to the latest, most advanced peripherals
  • XtraView® technology provides for some of the widest-angle views in the industry
  • 5000:1 dynamic contrast ratio enhances your view
  • Swivel stand expands viewing options
  • Rest easy with a 1-year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ASPV40-AVT
Product Name 40-Inch AccuSync™ Multimedia Series LCD with Digital Tuner
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428542 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details