Visual Sound, Inc. Desktop Power Supply Aspekt PSM-160

Description
Anton/Bauer, Inc. Lightweight/compact all purpose AC mains adaptor •Single standard 4-pin XLR output. •Worldwide AC mains input. •4 pin XLR cable included. •Size: 3.4" x 3" x 6" (8.6 x 7.6 x 15.2 cm). •Weight: 3 lbs (1.36 kg). •AC Input: 90-240 VAC, 50/60Hz •DC output: 60 watts @ 13.5 volts.
Description
Anton/Bauer, Inc. Lightweight/compact all purpose AC mains adaptor •Single standard 4-pin XLR output. •Worldwide AC mains input. •4 pin XLR cable included. •Size: 3.4" x 3" x 6" (8.6 x 7.6 x 15.2 cm). •Weight: 3 lbs (1.36 kg). •AC Input: 90-240 VAC, 50/60Hz •DC output: 60 watts @ 13.5 volts.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Desktop Power Supply
Aspekt PSM-160
Desktop Power Supply Aspekt PSM-160
Anton/Bauer, Inc. Lightweight/compact all purpose AC mains adaptor •Single standard 4-pin XLR output. •Worldwide AC mains input. •4 pin XLR cable included. •Size: 3.4" x 3" x 6" (8.6 x 7.6 x 15.2 cm). •Weight: 3 lbs (1.36 kg). •AC Input: 90-240 VAC, 50/60Hz •DC output: 60 watts @ 13.5 volts.

Anton/Bauer, Inc.

Lightweight/compact all purpose AC mains adaptor
•Single standard 4-pin XLR output.
•Worldwide AC mains input.
•4 pin XLR cable included.
•Size: 3.4" x 3" x 6" (8.6 x 7.6 x 15.2 cm).
•Weight: 3 lbs (1.36 kg).
•AC Input: 90-240 VAC, 50/60Hz
•DC output: 60 watts @ 13.5 volts.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number Aspekt PSM-160
Product Name Desktop Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10298 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1203-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details