Visual Sound, Inc. 19-Inch AccuSync™ Series Flat-Panel LCD Monitor ASLCD93VX-BK

Description
NEC Display Solutions Enjoy the latest LCD technology without the hefty price tag with the 19" NEC AccuSync LCD93VX. Enjoy the latest LCD technology without the hefty price tag with the 19" NEC AccuSync LCD93VX, a value-driven flat-panel monitor. Featuring remarkable screen performance, digital/analog connectivity and a host of energy-saving components, this model is ideal for small-to-medium-size d businesses or home office users. Ambix® digital/analog connectivity with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted viewing of high-speed, full-motion video XtraView® technology provides for some of the widest viewing angles available Eco-Mode helps extend the life of the display by allowing you to adjust the OSD, thereby conserving energy NaViSet™ software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard RoHS compliance ensures the displays are free of hex-chrome, cadmium, PBDE and PBB, with reduced mercury and lead Energy Star 4.0 compliance/low power consumption reduces electrical costs and lowers total cost of ownership
Description
NEC Display Solutions Enjoy the latest LCD technology without the hefty price tag with the 19" NEC AccuSync LCD93VX. Enjoy the latest LCD technology without the hefty price tag with the 19" NEC AccuSync LCD93VX, a value-driven flat-panel monitor. Featuring remarkable screen performance, digital/analog connectivity and a host of energy-saving components, this model is ideal for small-to-medium-size d businesses or home office users. Ambix® digital/analog connectivity with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted viewing of high-speed, full-motion video XtraView® technology provides for some of the widest viewing angles available Eco-Mode helps extend the life of the display by allowing you to adjust the OSD, thereby conserving energy NaViSet™ software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard RoHS compliance ensures the displays are free of hex-chrome, cadmium, PBDE and PBB, with reduced mercury and lead Energy Star 4.0 compliance/low power consumption reduces electrical costs and lowers total cost of ownership

Suppliers

Company
Product
Description
Supplier Links
19-Inch AccuSync™ Series Flat-Panel LCD Monitor - ASLCD93VX-BK - Visual Sound, Inc.
Broomall, PA, USA
19-Inch AccuSync™ Series Flat-Panel LCD Monitor
ASLCD93VX-BK
19-Inch AccuSync™ Series Flat-Panel LCD Monitor ASLCD93VX-BK
NEC Display Solutions Enjoy the latest LCD technology without the hefty price tag with the 19" NEC AccuSync LCD93VX. Enjoy the latest LCD technology without the hefty price tag with the 19" NEC AccuSync LCD93VX, a value-driven flat-panel monitor. Featuring remarkable screen performance, digital/analog connectivity and a host of energy-saving components, this model is ideal for small-to-medium-size d businesses or home office users. Ambix® digital/analog connectivity with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted viewing of high-speed, full-motion video XtraView® technology provides for some of the widest viewing angles available Eco-Mode helps extend the life of the display by allowing you to adjust the OSD, thereby conserving energy NaViSet™ software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard RoHS compliance ensures the displays are free of hex-chrome, cadmium, PBDE and PBB, with reduced mercury and lead Energy Star 4.0 compliance/low power consumption reduces electrical costs and lowers total cost of ownership

NEC Display Solutions

Enjoy the latest LCD technology without the hefty price tag with the 19" NEC AccuSync LCD93VX.

Enjoy the latest LCD technology without the hefty price tag with the 19" NEC AccuSync LCD93VX, a value-driven flat-panel monitor. Featuring remarkable screen performance, digital/analog connectivity and a host of energy-saving components, this model is ideal for small-to-medium-sized businesses or home office users.

  • Ambix® digital/analog connectivity with upgraded video cards and software as well as connection to two systems
  • Rapid Response™ technology delivers virtually uninterrupted viewing of high-speed, full-motion video
  • XtraView® technology provides for some of the widest viewing angles available
  • Eco-Mode helps extend the life of the display by allowing you to adjust the OSD, thereby conserving energy
  • NaViSet™ software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard
  • RoHS compliance ensures the displays are free of hex-chrome, cadmium, PBDE and PBB, with reduced mercury and lead
  • Energy Star 4.0 compliance/low power consumption reduces electrical costs and lowers total cost of ownership
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ASLCD93VX-BK
Product Name 19-Inch AccuSync™ Series Flat-Panel LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428542 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB; S-Video; VGA
Screen Resolution SVGA (800 x 600)
View Details
Specs
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
View Details