Visual Sound, Inc. 22-Inch AccuSync™ GX Series Flat-Screen Display ASLCD22WMGX-BK

Description
NEC Display Solutions Take your computing experience on a joyride with the 22-Inch NEC AccuSync™ LCD22WMGX, a flat-screen display designed to move your images and video into a new realm of amazement. This widescreen model is ideal for techno-savvy users looking for an enhanced visual experience with video games, streaming video, photo viewing and other applications that require jaw-dropping color and contrast or wide connectivity. Super-bright OptiClear® screen technology provides rich color saturation, remarkable clarity and true-to-life contrast Component and HDMI connectivity w/ HDCP support links you to the latest, most advanced peripherals Rapid Response™ technology delivers seamless video for gaming and streaming web video (5ms) Wide-format screen provides a viewing area significantly larger than standard aspect ratio screens Integrated speakers provide quality sound to enhance your computing experience Piano black glossy bezel adds a stylish appeal to your desktop Remarkable brightness (300 cd/m2) makes images and video jump off the screen with vivid realism
Description
NEC Display Solutions Take your computing experience on a joyride with the 22-Inch NEC AccuSync™ LCD22WMGX, a flat-screen display designed to move your images and video into a new realm of amazement. This widescreen model is ideal for techno-savvy users looking for an enhanced visual experience with video games, streaming video, photo viewing and other applications that require jaw-dropping color and contrast or wide connectivity. Super-bright OptiClear® screen technology provides rich color saturation, remarkable clarity and true-to-life contrast Component and HDMI connectivity w/ HDCP support links you to the latest, most advanced peripherals Rapid Response™ technology delivers seamless video for gaming and streaming web video (5ms) Wide-format screen provides a viewing area significantly larger than standard aspect ratio screens Integrated speakers provide quality sound to enhance your computing experience Piano black glossy bezel adds a stylish appeal to your desktop Remarkable brightness (300 cd/m2) makes images and video jump off the screen with vivid realism

Suppliers

Company
Product
Description
Supplier Links
22-Inch AccuSync™ GX Series Flat-Screen Display - ASLCD22WMGX-BK - Visual Sound, Inc.
Broomall, PA, USA
22-Inch AccuSync™ GX Series Flat-Screen Display
ASLCD22WMGX-BK
22-Inch AccuSync™ GX Series Flat-Screen Display ASLCD22WMGX-BK
NEC Display Solutions Take your computing experience on a joyride with the 22-Inch NEC AccuSync™ LCD22WMGX, a flat-screen display designed to move your images and video into a new realm of amazement. This widescreen model is ideal for techno-savvy users looking for an enhanced visual experience with video games, streaming video, photo viewing and other applications that require jaw-dropping color and contrast or wide connectivity. Super-bright OptiClear® screen technology provides rich color saturation, remarkable clarity and true-to-life contrast Component and HDMI connectivity w/ HDCP support links you to the latest, most advanced peripherals Rapid Response™ technology delivers seamless video for gaming and streaming web video (5ms) Wide-format screen provides a viewing area significantly larger than standard aspect ratio screens Integrated speakers provide quality sound to enhance your computing experience Piano black glossy bezel adds a stylish appeal to your desktop Remarkable brightness (300 cd/m2) makes images and video jump off the screen with vivid realism

NEC Display Solutions

Take your computing experience on a joyride with the 22-Inch NEC AccuSync™ LCD22WMGX, a flat-screen display designed to move your images and video into a new realm of amazement. This widescreen model is ideal for techno-savvy users looking for an enhanced visual experience with video games, streaming video, photo viewing and other applications that require jaw-dropping color and contrast or wide connectivity.

  • Super-bright OptiClear® screen technology provides rich color saturation, remarkable clarity and true-to-life contrast
  • Component and HDMI connectivity w/ HDCP support links you to the latest, most advanced peripherals
  • Rapid Response™ technology delivers seamless video for gaming and streaming web video (5ms)
  • Wide-format screen provides a viewing area significantly larger than standard aspect ratio screens
  • Integrated speakers provide quality sound to enhance your computing experience
  • Piano black glossy bezel adds a stylish appeal to your desktop
  • Remarkable brightness (300 cd/m2) makes images and video jump off the screen with vivid realism
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ASLCD22WMGX-BK
Product Name 22-Inch AccuSync™ GX Series Flat-Screen Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428541 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Saber RackMount Solar 8.4
Specs
Monitor Type LCD Display
Features Picture in Picture; Audio Capabilities (optional feature); Ruggidized Housing; Zoom Capabilities
Color Color; Monochrome
View Details
ThinkVision T2054p 19.5-inch LED Backlit LCD Monitor - 60G1MAR2US - Lenovo
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA; DP
View Details