Visual Sound, Inc. 19-Inch AccuSync™ Series Widescreen Desktop LCD Display ASLCD194WXM-BK

Description
NEC Display Solutions Go wide in style with the 19" NEC AccuSync LCD194WXM, a widescreen desktop display that helps increase your productivity, while enlivening your senses. The LCD194WXM's wide-format screen provides a viewable area significantly larger than standard aspect ratio screens, allowing you to work simultaneously in multiple/side-by-sid e application windows. Other unique advantages include integrated speakers and a remarkable 1000:1 contrast ratio. Ambix® digital/analog connectivity with upgraded video cards and software as well as connection to two systems Rapid ResponseTM technology delivers virtually uninterrupted viewing of high-speed, full-motion video Wide-format screen increases productivity by expanding your working area for multiple application windows Space-saving multimedia speakers provide quality sound XtraView® technology provides for some of the widest viewing angles available Eco-Mode helps extend the life of the display by allowing you to adjust the OSD, thereby conserving energy NaViSetTM software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard
Description
NEC Display Solutions Go wide in style with the 19" NEC AccuSync LCD194WXM, a widescreen desktop display that helps increase your productivity, while enlivening your senses. The LCD194WXM's wide-format screen provides a viewable area significantly larger than standard aspect ratio screens, allowing you to work simultaneously in multiple/side-by-sid e application windows. Other unique advantages include integrated speakers and a remarkable 1000:1 contrast ratio. Ambix® digital/analog connectivity with upgraded video cards and software as well as connection to two systems Rapid ResponseTM technology delivers virtually uninterrupted viewing of high-speed, full-motion video Wide-format screen increases productivity by expanding your working area for multiple application windows Space-saving multimedia speakers provide quality sound XtraView® technology provides for some of the widest viewing angles available Eco-Mode helps extend the life of the display by allowing you to adjust the OSD, thereby conserving energy NaViSetTM software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard

Suppliers

Company
Product
Description
Supplier Links
19-Inch AccuSync™ Series Widescreen Desktop LCD Display - ASLCD194WXM-BK - Visual Sound, Inc.
Broomall, PA, USA
19-Inch AccuSync™ Series Widescreen Desktop LCD Display
ASLCD194WXM-BK
19-Inch AccuSync™ Series Widescreen Desktop LCD Display ASLCD194WXM-BK
NEC Display Solutions Go wide in style with the 19" NEC AccuSync LCD194WXM, a widescreen desktop display that helps increase your productivity, while enlivening your senses. The LCD194WXM's wide-format screen provides a viewable area significantly larger than standard aspect ratio screens, allowing you to work simultaneously in multiple/side-by-sid e application windows. Other unique advantages include integrated speakers and a remarkable 1000:1 contrast ratio. Ambix® digital/analog connectivity with upgraded video cards and software as well as connection to two systems Rapid ResponseTM technology delivers virtually uninterrupted viewing of high-speed, full-motion video Wide-format screen increases productivity by expanding your working area for multiple application windows Space-saving multimedia speakers provide quality sound XtraView® technology provides for some of the widest viewing angles available Eco-Mode helps extend the life of the display by allowing you to adjust the OSD, thereby conserving energy NaViSetTM software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard

NEC Display Solutions

Go wide in style with the 19" NEC AccuSync LCD194WXM, a widescreen desktop display that helps increase your productivity, while enlivening your senses. The LCD194WXM's wide-format screen provides a viewable area significantly larger than standard aspect ratio screens, allowing you to work simultaneously in multiple/side-by-side application windows. Other unique advantages include integrated speakers and a remarkable 1000:1 contrast ratio.

  • Ambix® digital/analog connectivity with upgraded video cards and software as well as connection to two systems
  • Rapid ResponseTM technology delivers virtually uninterrupted viewing of high-speed, full-motion video
  • Wide-format screen increases productivity by expanding your working area for multiple application windows
  • Space-saving multimedia speakers provide quality sound
  • XtraView® technology provides for some of the widest viewing angles available
  • Eco-Mode helps extend the life of the display by allowing you to adjust the OSD, thereby conserving energy
  • NaViSetTM software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ASLCD194WXM-BK
Product Name 19-Inch AccuSync™ Series Widescreen Desktop LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB; S-Video; VGA
Screen Resolution SVGA (800 x 600)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; USB; VGA
Screen Resolution SXGA (1280 x 1024)
View Details