Visual Sound, Inc. High Output, Extended Response, Dual 18 Inch Subwoofer, Black Finish ASB6128V

Description
JBL Professional ASB6128V is a high power subwoofer system comprised of two 460 mm (18 in) NDD Neodymium Differential Drive low frequency drivers in "V"-loaded configuration. The compact cabinet provides a common height with some of the AE Series full-range loudspeaker models, for easy arrayability of multiple cabinets with the subwoofer in the center. The "V"-loaded baffle provides additional sensitivity in the deepbass region as well as tighter clustering of drivers for better mutual coupling in arrays. A deep cabinet design allows sufficient internal volume for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128V is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Driver magnets outward for maximum cooling Large vent area for high output Parallel/Discrete Switchable Arrays with AM6315 and AM4315 loudspeakers (using PAF-2K planar array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional ASB6128V is a high power subwoofer system comprised of two 460 mm (18 in) NDD Neodymium Differential Drive low frequency drivers in "V"-loaded configuration. The compact cabinet provides a common height with some of the AE Series full-range loudspeaker models, for easy arrayability of multiple cabinets with the subwoofer in the center. The "V"-loaded baffle provides additional sensitivity in the deepbass region as well as tighter clustering of drivers for better mutual coupling in arrays. A deep cabinet design allows sufficient internal volume for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128V is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Driver magnets outward for maximum cooling Large vent area for high output Parallel/Discrete Switchable Arrays with AM6315 and AM4315 loudspeakers (using PAF-2K planar array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
High Output, Extended Response, Dual 18 Inch Subwoofer, Black Finish - ASB6128V - Visual Sound, Inc.
Broomall, PA, USA
High Output, Extended Response, Dual 18 Inch Subwoofer, Black Finish
ASB6128V
High Output, Extended Response, Dual 18 Inch Subwoofer, Black Finish ASB6128V
JBL Professional ASB6128V is a high power subwoofer system comprised of two 460 mm (18 in) NDD Neodymium Differential Drive low frequency drivers in "V"-loaded configuration. The compact cabinet provides a common height with some of the AE Series full-range loudspeaker models, for easy arrayability of multiple cabinets with the subwoofer in the center. The "V"-loaded baffle provides additional sensitivity in the deepbass region as well as tighter clustering of drivers for better mutual coupling in arrays. A deep cabinet design allows sufficient internal volume for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128V is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Driver magnets outward for maximum cooling Large vent area for high output Parallel/Discrete Switchable Arrays with AM6315 and AM4315 loudspeakers (using PAF-2K planar array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

ASB6128V is a high power subwoofer system comprised of two 460 mm (18 in) NDD Neodymium Differential Drive low frequency drivers in "V"-loaded configuration. The compact cabinet provides a common height with some of the AE Series full-range loudspeaker models, for easy arrayability of multiple cabinets with the subwoofer in the center. The "V"-loaded baffle provides additional sensitivity in the deepbass region as well as tighter clustering of drivers for better mutual coupling in arrays. A deep cabinet design allows sufficient internal volume for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128V is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications.

  • Driver magnets outward for maximum cooling
  • Large vent area for high output
  • Parallel/Discrete Switchable
  • Arrays with AM6315 and AM4315 loudspeakers (using PAF-2K planar array frame kit)
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASB6128V
Product Name High Output, Extended Response, Dual 18 Inch Subwoofer, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 423-1208-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
View Details
W1v2 8-inch Subwoofer Driver (150 W, 8 Ω) - 8W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details